X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK1PESP
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:59:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8174
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Three year parts and labour.
Long product name IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US:
The short editorial description of IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US
IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US

Marketing text IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US

:
The official marketing text of IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US as supplied by the manufacturer
If you have a mobile staff that's always on the move, the ultraportable IBM ThinkPad X31 notebook with Intel Centrino Mobile Technology (select models) is indispensable. Other ThinkPad X31 models offer the wireless flexibility and backward-compatibility of integrated 802.11a/b/g technology. The optional ThinkPad X3 UltraBase adds even more functionality. Work on and on and on - up to 10.1 hours unplugged - when you combine the standard battery with the optional Extended Life Battery. This unique battery fits on the bottom of the ThinkPad X31 notebook and even improves the ergonomic typing angle while providing power. Best of all, it weighs less than a pound. Look inside and discover IBM ThinkVantage Technologies and ThinkVantage Designs to help free up IT resources and decrease expenses. You'll see how to work more confidently and efficiently - and gain the time you need to focus on strategic goals.
Short summary description IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US:
This short summary of the IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US, Intel, 1024 x 768 pixels, 750:1, AMD Mobility Radeon, SoundMAX, Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/Bluetooth
Long summary description IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US:
This is an auto-generated long summary of IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US based on the first three specs of the first five spec groups.
IBM THINKPAD X31 PM1.6 256MB 40GB 12.1INCH WIFI BLUETOOTH XPP US. Processor frequency: 1.6 GHz, Processor manufacturer: Intel, Processor front side bus: 400 MHz. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Hard drive speed: 4200 RPM. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Mobility Radeon, Maximum graphics adapter memory: 0.016 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor manufacturer
The manufacturer that produced the processor.
Intel
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon
Maximum graphics adapter memory
0.016 GB
Video
Video adapter resolution
2048x1536 65536 colors
Video adapter, bus
AGP 4X
Audio
Audio system
System used to play music or speech.
SoundMAX
Number of built-in speakers
1
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/Bluetooth
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
•AC adapter
•Expansion bus (for dock or port replicator)
•Headphone/Line out
•External Display
•External microphone
•2 USB 2.0
•RJ-11
•RJ-45
•Infrared
•IEEE 1394
•Line in
•Parallel, USB, parallel, RJ-11, RJ-45, FIR, IEEE 1394
Keyboard
Keyboard type
Full size
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Access IBM, IBM Access Connections, IBM Access Support, IBM Rapid Restore Ultra, IBM Update Connector, Norton AntiVirus 2003 OEM Version, PC-Doctor, Adobe Acrobat Reader
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.64 kg
Width *
The measurement or extent of something from side to side.
273 mm
Depth *
The distance from the front to the back of something.
223 mm
Other features
Security features
•IBM Embedded Security Subsystem 2.0
•IBM Security Slot
•Power-on password
•Supervisor password
•Hard disk drive password
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
273 x 223 x 30 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
6 Cell Lithium-Ion
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s