X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK1JHIE
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:52:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9074
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP:
The short editorial description of IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP
IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP

Marketing text IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP

:
The official marketing text of IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP as supplied by the manufacturer
IBM ThinkPad X31 is an ultra-portable notebook for the global mobile user. At approximately 1-inch thin and 3.6 pounds, it boasts the longest system battery life in the industry. The ThinkPad X31's unique battery options also work with the system battery to deliver all-day computing for people who take their notebooks with them anywhere and everywhere. The X31 can work with the optional X3 UltraBase with an ergonomic design and an array of drive and battery expansion options for global travelers. Together the ThinkPad X31 and X3 Ultrabase can be packed at only 5 pounds. The ThinkPad X31 notebooks are equipped to take advantage of ImageUltra, IBM's innovative, patented image management technology and services designed to lower costs by reducing the number of software images managed by IT departments. The ThinkPad X31 preloaded software image is compatible with ThinkPad T40 models, helping to save time and reduce cost by simplifying deployment and image management; it is great for enterprises rolling out a mix of both models. The IBM ThinkPad X31 also offers the Access IBM button, a "portal to IBM support" that taps into a rich set of onboard resources, diagnostic tools, automated solutions, and links to updates and service on-line. Another ThinkVantage technology, RapidRestore PC, provides one-button disaster recovery that can restore previously saved data, settings and applications after a software failure.
Short summary description IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP:
This short summary of the IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP, Intel 855PM, 1024 x 768 pixels, 750:1, AMD Mobility Radeon, SoundMAX, Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11a/Bluetooth
Long summary description IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP:
This is an auto-generated long summary of IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP based on the first three specs of the first five spec groups.
IBM THINKPAD X31 ITALY 2672-JHG P-1400/256M/40/12.1/WXP. Processor frequency: 1.4 GHz, Motherboard chipset: Intel 855PM, Processor front side bus: 400 MHz. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Mobility Radeon, Maximum graphics adapter memory: 0.016 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855PM
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon
Maximum graphics adapter memory
0.016 GB
Video
Video adapter resolution
2048x1536 65536 colors
Video adapter, bus
AGP 4X
Audio
Audio system
System used to play music or speech.
SoundMAX
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11a/Bluetooth
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2 x Hi-Speed USB - 4 PIN USB Type A
1 x display / video - VGA - 15 pin HD D-Sub (HD-15)
1 x infrared - IrDA
1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25)
1 x docking / port replicator - 240 PIN docking
1 x headphones - output - mini-phone stereo 3.5 mm
1 x microphone - input - mini-phone mono 3.5 mm
1 x modem - phone line - RJ-11
1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45
1 x IEEE 1394 (FireWire) - 4 PIN FireWire
1 x audio - line-In - mini-phone stereo 3.5 mm, USB, parallel, RJ-11, RJ-45, IrDA, IEEE 1394
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Access IBM, ConfigSafe, IBM Access Connections, IBM Rapid Restore PC, IBM Access Support, IBM Update Connector, Norton AntiVirus 2003 OEM Version, PC Doctor, Adobe Acrobat Reader
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.66 kg
Width *
The measurement or extent of something from side to side.
273 mm
Depth *
The distance from the front to the back of something.
223 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
8 - 95%
Certificates
Certification
ACPI 2.0, ACPI 1.0b, FCC Class B certified, CE, MPR II, BSMI, GOST, CCIB, cUL, EPA Energy Star, MPR III, NOM, SASO, UL 1950, VCCI-II
Other features
Security features
•Hard disk drive password
•IBM Embedded Security Subsystem 2.0
•IBM Security Slot
•Power-on password
•Supervisor password
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
273 x 223 x 30 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s