X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R50 PM 1.4GHz 256MB 30GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TJ956NU
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:10:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9071
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM ThinkPad R50 PM 1.4GHz 256MB 30GB:
The short editorial description of IBM ThinkPad R50 PM 1.4GHz 256MB 30GB
DVD CD-RW WiFi 14.1 inch WXP Pro US

Marketing text IBM ThinkPad R50 PM 1.4GHz 256MB 30GB

:
The official marketing text of IBM ThinkPad R50 PM 1.4GHz 256MB 30GB as supplied by the manufacturer
IBM's new ThinkPad R50 series sheds its more restrained past and emerges as a faster, long-lasting desktop replacement. No longer a budget notebook, this machine is an excellent choice for business or personal use.
Short summary description IBM ThinkPad R50 PM 1.4GHz 256MB 30GB:
This short summary of the IBM ThinkPad R50 PM 1.4GHz 256MB 30GB data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad R50 PM 1.4GHz 256MB 30GB, 1024 x 768 pixels, 750:1, Gigabit Ethernet- Integrated, Access IBM, Access Connections, Adobe Acrobat Reader, IBM Rapid RestoreTM Ultra, InterVideo WinDVD, , Notebook, 6 Cell Lithium-Ion
Long summary description IBM ThinkPad R50 PM 1.4GHz 256MB 30GB:
This is an auto-generated long summary of IBM ThinkPad R50 PM 1.4GHz 256MB 30GB based on the first three specs of the first five spec groups.
IBM ThinkPad R50 PM 1.4GHz 256MB 30GB. Processor frequency: 1.4 GHz. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. CD read speed: 24x, CD write speed: 24x, CD rewrite speed: 8x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Video
Video card features
Video graphic features of the graphic solution
ATI Mobility RADEON 7500
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
8x
DVD read speed
8x
Networking
Networking features
Gigabit Ethernet- Integrated
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, parallel, RJ-11, RJ-45, IrDA, IEEE 1394 port
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Access IBM, Access Connections, Adobe Acrobat Reader, IBM Rapid RestoreTM Ultra, InterVideo WinDVD, Microsoft Office XP Small Business, Edition20 (select models), Norton AntiVirus 2003, PC-Doctor, ThinkPad Utilities, Update ConnectorTM,21
Weight & dimensions
Width *
The measurement or extent of something from side to side.
314 mm
Depth *
The distance from the front to the back of something.
260 mm
Height
The measurement of the product from head to foot or from base to top.
37 mm
Other features
Type
Characteristics of the device.
Notebook
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
6 Cell Lithium-Ion
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s