X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TJ22ANU
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:08:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11941
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: Three years parts and labor (system battery: one year)
Long product name IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++):
The short editorial description of IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++)
IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++)

Marketing text IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++)

:
The official marketing text of IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++) as supplied by the manufacturer
Introduce your scientists, engineers, designers and programmers to new, liberating IBM ThinkPad R50p mobile workstations with powerful Intel Pentium M Processor Technology. These thin, light designs with bright, generous TFT displays are perfect for fieldwork and can handle complex graphics, unplugged for hours. From automobile design to special effects creation, count on ThinkPad mobile workstations. Look inside and discover IBM ThinkVantage Technologies and ThinkVantage Design to help free up IT resources and decrease expenses. You'll see how to work more confidently and efficiently - and gain the time you need to focus on strategic goals.
Short summary description IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++):
This short summary of the IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++) data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++), 1600 x 1200 pixels, Not supported, 750:1, AMD Mobility FireGL T2, SoundMAX, Gigabit Ethernet- Integrated
Long summary description IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++):
This is an auto-generated long summary of IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++) based on the first three specs of the first five spec groups.
IBM THINKPAD R50P P M-1.6 512M/60G/15/DVDRW-CDRW/WXP US TOPS. (+++). Processor frequency: 1.6 GHz, Processor front side bus: 400 MHz. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1600 x 1200 pixels, HD type: Not supported. Discrete graphics adapter model: AMD Mobility FireGL T2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility FireGL T2
Video
Video adapter resolution
2048x1536 16777216 colors
Video card features
Video graphic features of the graphic solution
ATI Mobility FIREGL T2
Video adapter, bus
AGP 4X
Optical drive
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
SoundMAX
Networking
Networking features
Gigabit Ethernet- Integrated
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
•AC adapter
•Expansion Bus port (for Dock II or Port Replicator II)
•External microphone
•External Display
•Headphone/Line out
•Infrared
•Parallel
•RJ-11
•RJ-45
•S-Video out
•2 USB 2.0, USB, parallel, RJ-11, RJ-45, IrDA
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Power
AC adapter power
72 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
332 mm
Depth *
The distance from the front to the back of something.
269 mm
Height
The measurement of the product from head to foot or from base to top.
40 mm
Other features
Security features
•Hard disk drive password
•IBM Embedded Security Subsystem 2.0
•IBM Security Slot
•Power-on password
•Supervisor password
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
332 x 269 x 40 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
6 Cell Lithium-Ion
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s