X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad G40 P4 2.8GHz 256MB 40GB DVD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TG04TND
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8371
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD:
The short editorial description of IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD
IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD TopSeller 15 TFT CD-RW NIC WXP Home NL

Marketing text IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD

:
The official marketing text of IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD as supplied by the manufacturer
IBM's ThinkPad G40 series combines the affordability of a desktop PC with the design and portability of a ThinkPad notebook. Designed for users who require a full-featured machine with occasional mobility, the ThinkPad G40 series is targeted at small-to medium-sized businesses, schools and universities, and government agencies. The ThinkPad G40 series addresses notebook users who rely more on AC power than battery power, often migrating from one AC outlet to the next.
Short summary description IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD:
This short summary of the IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD, Ethernet-Integrated, •Hard disk drive password •IBM Security Slot •Power-on password •Supervisor password, 1024 x 768 pixels, SoundMAX, 329 x 283 x 51 mm, 750:1
Long summary description IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD:
This is an auto-generated long summary of IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD based on the first three specs of the first five spec groups.
IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD. Processor frequency: 2.8 GHz, Processor front side bus: 400 MHz. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. CD read speed: 24x, CD write speed: 24x, CD rewrite speed: 10x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Video
Video adapter resolution
1600x1200 16777216 colors
Video card features
Video graphic features of the graphic solution
Intel Extreme Graphics
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
SoundMAX
Networking
Networking features
Ethernet-Integrated
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, parallel, RJ-11, RJ-45
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.8 h
Power
AC adapter power
120 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
329 mm
Depth *
The distance from the front to the back of something.
282.5 mm
Height
The measurement of the product from head to foot or from base to top.
50.9 mm
Other features
Security features
•Hard disk drive password
•IBM Security Slot
•Power-on password
•Supervisor password
Weight
3.88 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
329 x 283 x 51 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
12 Cell Lithium-Ion
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s