X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 2388-1FG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TG01FNU
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by IBM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7210
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name IBM ThinkPad 2388-1FG:
The short editorial description of IBM ThinkPad 2388-1FG
TPG40 2.0G 128 128/20.0 14.1
Short summary description IBM ThinkPad 2388-1FG:
This short summary of the IBM ThinkPad 2388-1FG data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad 2388-1FG, Intel® Celeron®
Long summary description IBM ThinkPad 2388-1FG:
This is an auto-generated long summary of IBM ThinkPad 2388-1FG based on the first three specs of the first five spec groups.
IBM ThinkPad 2388-1FG. Processor family: Intel® Celeron®. Total storage capacity: 20 GB. Display diagonal: 35.8 cm (14.1"). Battery life (max): 1.2 h. Width: 32.9 cm, Depth: 28.2 cm, Height: 5.09 cm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1.2 h
Weight & dimensions
Width *
The measurement or extent of something from side to side.
329 mm
Depth *
The distance from the front to the back of something.
282.5 mm
Height
The measurement of the product from head to foot or from base to top.
50.9 mm
Other features
Weight
3.69 kg