Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.2 GHz
- - 35.8 cm (14.1") 1024 x 768 pixels 4:3
- - 0.25 GB
- - 30 GB
- - AMD Radeon IGP 330M
- - 2.6 h
Long product name IBM TS THINKPAD R40E P4M-2.2G 35.8 cm (14.1") 0.25 GB 30 GB AMD Radeon IGP 330M
:
TS THINKPAD R40E P4M-2.2G 30GB 256MB 14TFT DVD WXPP LAN UK (P4-MOB)
The long product name of IBM TS THINKPAD R40E P4M-2.2G 35.8 cm (14.1") 0.25 GB 30 GB AMD Radeon IGP 330M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TS THINKPAD R40E P4M-2.2G 30GB 256MB 14TFT DVD WXPP LAN UK (P4-MOB)
More>>>
Short summary description IBM TS THINKPAD R40E P4M-2.2G 35.8 cm (14.1") 0.25 GB 30 GB AMD Radeon IGP 330M:
This short summary of the IBM TS THINKPAD R40E P4M-2.2G 35.8 cm (14.1") 0.25 GB 30 GB AMD Radeon IGP 330M data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TS THINKPAD R40E P4M-2.2G, 2.2 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 30 GB
Long summary description IBM TS THINKPAD R40E P4M-2.2G 35.8 cm (14.1") 0.25 GB 30 GB AMD Radeon IGP 330M:
This is an auto-generated long summary of IBM TS THINKPAD R40E P4M-2.2G 35.8 cm (14.1") 0.25 GB 30 GB AMD Radeon IGP 330M based on the first three specs of the first five spec groups.
IBM TS THINKPAD R40E P4M-2.2G. Processor frequency: 2.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Discrete graphics card model: AMD Radeon IGP 330M. Weight: 2.7 kg