X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R40e Cel 2.2G 256MB 30GB DVD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TE0KTND
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Oct 2016 10:56:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9235
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD:
The short editorial description of IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD
IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD TopSeller CD-RW 14 inch WXP Home NL

Marketing text IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD

:
The official marketing text of IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD as supplied by the manufacturer
The IBM ThinkPad R40e notebooks deliver exceptional processing power at affordable prices. ThinkPad R40e notebooks offer the ideal blend of portability and essential features. These easy-to-use notebooks are perfect for your mobile computing needs. The ThinkPad R40e notebook is one of the most versatile and affordable ThinkPad offerings to date. The ThinkPad R40e notebook works right out of the box. Productivity and ease of use are enhanced for novices as well as experienced users.
Short summary description IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD:
This short summary of the IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD, Ethernet-Integrated, Intel Celeron Mobile, 1024 x 768 pixels, SoundMAX, AMD Radeon IGP 330M, Notebook
Long summary description IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD:
This is an auto-generated long summary of IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD based on the first three specs of the first five spec groups.
IBM ThinkPad R40e Cel 2.2G 256MB 30GB DVD. Processor frequency: 2.2 GHz, Processor family: Intel Celeron Mobile, Processor front side bus: 400 MHz. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Radeon IGP 330M
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Celeron Mobile
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon IGP 330M
Video
Video card features
Video graphic features of the graphic solution
ATI RADEON IGP 330M
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
SoundMAX
Networking
Networking features
Ethernet-Integrated
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, RJ-11, RJ-45
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Access IBM, IBM Access Connections, IBM Drive Letter Access, IBM Rapid Restore PC, IBM Update Connector, Norton AntiVirus 2003 OEM Version, PC Doctor diagnostics, ThinkPad Configuration Utility, Adobe Acrobat Reader
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.1 h
Power
AC adapter power
72 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
313 mm
Depth *
The distance from the front to the back of something.
254 mm
Height
The measurement of the product from head to foot or from base to top.
38.9 mm
Other features
Type
Characteristics of the device.
Notebook
Weight
2.7 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
313 x 254 x 39 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
6 Cell Lithium-Ion
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s