X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC192IE
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Oct 2016 10:56:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10128
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP:
The short editorial description of IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP
IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP

Marketing text IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP

:
The official marketing text of IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP as supplied by the manufacturer
IBM ThinkPad T40 notebooks are a new benchmark of computing performance, battery life and mobility. Work unplugged longer by combining the ThinkPad T40 high-capacity battery with the optional ThinkPad Ultrabay Slim Li polymer battery for all-day computing (up to 9.5 hours). The unique IBM Embedded Security Subsystem, an IBM ThinkVantage Technology, is available on select models. This hardware and software solution can help safeguard data with encryption to virtually lock private information. IBM Rapid Restore PC, another IBM ThinkVantage Technology, is preloaded - giving you the power of a one-button recover and restore solution to save time and frustration. The ThinkPad T40 notebooks include the IBM UltraConnect Antenna built into the cover. This can improve signal reception whether you choose models with integrated IBM 11a/b Wi-Fi wireless, Cisco Aironet Wireless 802.11b or when used with compatible options on wireless-upgradeable models. Choose ThinkPad T40 notebooks - the perfect balance of performance and portability.
Short summary description IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP:
This short summary of the IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP, 5 - 35 °C, 8 - 95%, Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11a/Bluetooth, 1400 x 1050 pixels, SoundMAX with SPX, AMD Mobility Radeon 9000 IGP
Long summary description IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP:
This is an auto-generated long summary of IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP based on the first three specs of the first five spec groups.
IBM THINKPAD T40 2373-92G ITALY P M-1.6/11 A.B/DVD-CDRW/WXP. Processor frequency: 1.6 GHz, Motherboard chipset: Intel 855PM, Processor front side bus: 400 MHz. Internal memory: 0.25 GB. Total storage capacity: 80 GB, Hard drive speed: 4200 RPM. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Mobility Radeon 9000 IGP, Maximum graphics adapter memory: 0.032 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855PM
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon 9000 IGP
Maximum graphics adapter memory
0.032 GB
Video
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
AGP 4X
Optical drive
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
SoundMAX with SPX
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11a/Bluetooth
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, parallel, RJ-11, RJ-45, IrDA, VGA
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Adobe Acrobat Reader, PC Doctor, IBM Update Connector, Intervideo WinDVD, IBM Access Connections, IBM Access Support, Access IBM, VERITAS DLA, IBM Rapid Restore PC, Norton AntiVirus 2003, IBM RecordNow
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6.8 h
Weight & dimensions
Width *
The measurement or extent of something from side to side.
311 mm
Depth *
The distance from the front to the back of something.
255 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
8 - 95%
Certificates
Certification
ACPI 2.0, ACPI 1.0b, FCC Class B certified, CE, MPR II, UL, BSMI, cUL, NOM, VCCI-II
Other features
Weight
2.2 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
311 x 255 x 27 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s