X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC0JBPT
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:52:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8024
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP:
The short editorial description of IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP
IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP

Marketing text IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP

:
The official marketing text of IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP as supplied by the manufacturer
In the office, on the road and anywhere in between, IBM ThinkPad T Series notebooks are the perfect solution for frequent travelers requiring big functionality without a heavy load. Protected by a Titanium Composite cover, a high-resolution TFT display provides comfortable viewing and keeps spreadsheets and presentations looking great.IBM ThinkPad T30 notebooks pack even more power with Intel processor and, starting at just 2.2kg, mean you don't have to sacrifice performance for portability. With migration and uptime solutions, integrated wireless and security technologies and global IBM service and support, ThinkPad T30 notebooks make computing simpler and easier to manage.
Short summary description IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP:
This short summary of the IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP, 1400 x 1050 pixels, 750:1, Stereo 16-bit, Ethernet/Fast Ethernet/IEEE 802.11b, 304 x 250 x 37 mm, Microsoft Windows XP Professional
Long summary description IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP:
This is an auto-generated long summary of IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP based on the first three specs of the first five spec groups.
IBM THINKPAD T30 portugal 2366-JBG P4-2400/256M/60/14.1/WXP. Processor frequency: 2.4 GHz, Processor front side bus: 400 MHz. Internal memory: 0.25 GB. Total storage capacity: 60 GB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.016 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.016 GB
Optical drive
CD read speed
24x
CD write speed
24x
Optical drive
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Networking
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, parallel, RJ-11, RJ-45
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Weight & dimensions
Width *
The measurement or extent of something from side to side.
304 mm
Depth *
The distance from the front to the back of something.
250 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
304 x 250 x 37 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s