Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thinkpad T30 P4 1.6 256 20Gb DVD 14"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC061NU
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12129
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 07 Aug 2017 17:40:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels :
The short editorial description of IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels

Modem NIC WXPP UltraNav US (2366)
More>>>

IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels:
The official marketing text of IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels as supplied by the manufacturer
Protected by Titanium composite covers, ThinkPad T series notebooks are the lightest high-performance mobile computers. These trim and light notebooks are powered by a blazing Intel processor, and a long-lasting battery, making them an ideal mobile computing solution for frequent travelers. Your fingers will never be tired as they lay down comfortably on the keyboard while you manipulate and access your software easily with the TrackPoint. The ThinkPad T series is optimized for connectivity and you stay on-line all the time. Whether you are on your way to a sales call across the town or a business meeting across the continent, the ThinkPad T series notebooks deliver a better experience.
Short summary description IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels:
This short summary of the IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14", 1.6 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 20 GB
Long summary description IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels :

IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14". Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Discrete graphics adapter. Weight: 2.24 kg

This is an auto-generated long summary of IBM Thinkpad T30 P4 1.6 256 20Gb DVD 14" 1.6GHz 14.1" 1024 x 768pixels based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
20 GB
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon 7500
Video
Video card features
Video graphic features of the graphic solution
ATI Mobility RADEON 7500
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Optical drive
DVD read speed
8x
Networking
Networking features
Ethernet-Integrated
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Serial, parallel, USB, RJ-11, RJ-45, VGA
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Adobe Acrobat Reader, Lotus SmartSuite Millennium, PC Doctor, IBM Update Connector, Intervideo WinDVD, Lotus Notes Client, Access ThinkPad III, IBM Access Connections, IBM Access Support, IBM ThinkPad Utilities
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.24 kg
Width *
The measurement or extent of something from side to side.
304 mm
Depth *
The distance from the front to the back of something.
250 mm
Height
The measurement of the product from head to foot or from base to top.
36.6 mm
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
304 x 250 x 37 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
6 Cell Lithium-Ion
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
X