X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 inch Monitor T750 TFT TCO-95 Zwart
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T75HGEU
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:49:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8666
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Short summary description IBM 17 inch Monitor T750 TFT TCO-95 Zwart 17":
This short summary of the IBM 17 inch Monitor T750 TFT TCO-95 Zwart 17" data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 17 inch Monitor T750 TFT TCO-95 Zwart, 1280 x 1024 pixels, 350:1, 56 - 75 kHz, 30 - 81 Hz, TCO95
Long summary description IBM 17 inch Monitor T750 TFT TCO-95 Zwart 17":
This is an auto-generated long summary of IBM 17 inch Monitor T750 TFT TCO-95 Zwart 17" based on the first three specs of the first five spec groups.
IBM 17 inch Monitor T750 TFT TCO-95 Zwart. Display diagonal: 43.2 cm (17"), Display brightness: 200 cd/m², Display resolution: 1280 x 1024 pixels. Certification: TCO95. Width: 43.7 cm, Depth: 24.8 cm, Height: 43.1 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
56 - 75 kHz
Vertical scan range
30 - 81 Hz
Display
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Certificates
Certification
TCO95
Weight & dimensions
Width *
The measurement or extent of something from side to side.
437 mm
Depth *
The distance from the front to the back of something.
248 mm
Height *
The measurement of the product from head to foot or from base to top.
431 mm
Other features
Display viewable area (HxV)
432 mm