X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flat Panel Monitors 6637-AW0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T71AWEU
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created by IBM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7887
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name IBM Flat Panel Monitors 6637-AW0 17":
The short editorial description of IBM Flat Panel Monitors 6637-AW0 17"
T710 17.0inLCD 17.0v WHT MPR
Short summary description IBM Flat Panel Monitors 6637-AW0 17":
This short summary of the IBM Flat Panel Monitors 6637-AW0 17" data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Flat Panel Monitors 6637-AW0
Long summary description IBM Flat Panel Monitors 6637-AW0 17":
This is an auto-generated long summary of IBM Flat Panel Monitors 6637-AW0 17" based on the first three specs of the first five spec groups.
IBM Flat Panel Monitors 6637-AW0. Display diagonal: 43.2 cm (17"). Width: 41.4 cm, Depth: 20.8 cm, Height: 45.7 cm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Weight & dimensions
Width *
The measurement or extent of something from side to side.
414 mm
Depth *
The distance from the front to the back of something.
208 mm
Height *
The measurement of the product from head to foot or from base to top.
457 mm