X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS 15IN TFT LCD 1024X768
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T63HNEU
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:04:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7791
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name IBM TS 15IN TFT LCD 1024X768 15":
The short editorial description of IBM TS 15IN TFT LCD 1024X768 15"
TS 15IN TFT LCD 1024X768 L150P TCO99 STEALTH BLACK IN (NMS)

Marketing text IBM TS 15IN TFT LCD 1024X768 15"

:
The official marketing text of IBM TS 15IN TFT LCD 1024X768 15" as supplied by the manufacturer
The IBM ThinkVision L150p is a 15-inch flat panel LCD monitor that delivers excellent performance in a variety of tasks, such as general business applications, web browsing and basic spreadsheets. ThinkVantage Design elements help enhance usability, making this monitor easy to use, and include an advanced ergonomic lift, tilt and swivel stand that allows the screen to be adjusted to the best viewing position. The ThinkVision L150p is part of the Performance category in the IBM ThinkVision monitor family.
Short summary description IBM TS 15IN TFT LCD 1024X768 15":
This short summary of the IBM TS 15IN TFT LCD 1024X768 15" data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TS 15IN TFT LCD 1024X768, 1024 x 768 pixels, 750:1, 30 - 63 kHz, 55 - 75 Hz, Energy Star, 10 - 35 °C
Long summary description IBM TS 15IN TFT LCD 1024X768 15":
This is an auto-generated long summary of IBM TS 15IN TFT LCD 1024X768 15" based on the first three specs of the first five spec groups.
IBM TS 15IN TFT LCD 1024X768. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Power consumption (typical): 30 W, Power management: Energy Star. Certification: TCO99. Width: 36.4 cm, Depth: 23.7 cm, Height: 44 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
750:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297 mm
Horizontal scan range
30 - 63 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Power management
Energy Star
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
TCO99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
364 mm
Depth *
The distance from the front to the back of something.
237 mm
Height *
The measurement of the product from head to foot or from base to top.
440 mm
Other features
Display viewable area (HxV)
381 mm