X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4HB0UK
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:53:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7134
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY 18.1":
The short editorial description of IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY 18.1"
IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY

Marketing text IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY 18.1"

:
The official marketing text of IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY 18.1" as supplied by the manufacturer
The T860 Flat Panel Monitor provides superb images in an ultra-thin bezel design and has an 18.1 inch (460 mm) viewable image size.
Short summary description IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY 18.1":
This short summary of the IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY 18.1" data-sheet is auto-generated and uses the product title and the first six key specs.
IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY, 1280 x 1024 pixels, 300:1, 31 - 81 kHz, 55 - 75 Hz, 10 - 35 °C, 10 - 80%
Long summary description IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY 18.1":
This is an auto-generated long summary of IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY 18.1" based on the first three specs of the first five spec groups.
IBM MONITOR 9494-HB0 18.1INCH TFT LCD ST BLACK TCO-95 UK ONLY. Display diagonal: 46 cm (18.1"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Certification: MPR-II, TCO-99. Width: 39.7 cm, Depth: 25.9 cm, Height: 45 cm. Bandwidth: 0.135 GHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
46 cm (18.1")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
300:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.28 mm
Horizontal scan range
31 - 81 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
35.9 cm
Viewable size, vertical
28.7 cm
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
MPR-II, TCO-99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
397 mm
Depth *
The distance from the front to the back of something.
259 mm
Height *
The measurement of the product from head to foot or from base to top.
450 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.1 kg
Other features
Bandwidth
0.135 GHz