X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20.1IN LCD 1600X1200 60HZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T36HCEU
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 14:06:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10317
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ 20.1":
The short editorial description of IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ 20.1"
51.054 cm (20.1 ") LCD 1600X1200 60HZ THINKVISION L200P TCO99 IN (NMS)

Marketing text IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ 20.1"

:
The official marketing text of IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ 20.1" as supplied by the manufacturer
As a great space-saving alternative to traditional 21in and 22in CRT monitors, the IBM ThinkVision L200p 20.1-inch Flat Panel LCD Monitor displays clear, accurate, flicker-free images on a large 1.9 megapixel screen. Available in business black, it delivers excellent performance for a variety of information-intensive applications at an optimum addressability of 1600x1200 pixels. Lower addressabilities are automatically scaled up to occupy the full screen area. Featuring an integrated power supply, and reduced power and cooling requirements compared with equivalent CRT monitors, the L200p monitor is best suited for a variety of graphic and financial applications such as CAD/CAM, engineering design, desktop publishing, complex spreadsheets and financial analysis. The L200p incorporates IBM ThinkVantage design features to enhance usability and complement the system design, including a lift, tilt and swivel stand with internal cable management, direct access to automatic image set-up, brightness and input select, and a simpler, easier to follow On-Screen Display interface.
Short summary description IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ 20.1":
This short summary of the IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ 20.1" data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ, 1600 x 1200 pixels, LCD, 400:1, 31 - 92 kHz, 56 - 85 Hz, Energy Star
Long summary description IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ 20.1":
This is an auto-generated long summary of IBM Flat Panel Performance 20.1IN LCD 1600X1200 60HZ 20.1" based on the first three specs of the first five spec groups.
IBM 20.1IN LCD 1600X1200 60HZ, Flat Panel Performance. Display diagonal: 51 cm (20.1"), Display brightness: 250 cd/m², Display resolution: 1600 x 1200 pixels. Power consumption (typical): 65 W, Power management: Energy Star. Certification: TCO99. Width: 46.8 cm, Depth: 25.2 cm, Height: 47 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
51.1 cm (20.1")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.255 mm
Horizontal scan range
31 - 92 kHz
Vertical scan range
56 - 85 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.8 cm
Viewable size, vertical
30.6 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Dual input - 2 x Analogue or Analogue + Digital
Ergonomics
Swivel angle range
Yes
Ergonomics
Tilt angle
Yes
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
ISO 13406 Part 2
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
65 W
Power management
Energy Star
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
TCO99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
468 mm
Depth *
The distance from the front to the back of something.
252 mm
Height *
The measurement of the product from head to foot or from base to top.
470 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.5 kg