X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" CRT Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T34U0EU
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:11:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11548
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name IBM 19" CRT Monitor:
The short editorial description of IBM 19" CRT Monitor
IBM 19 inch Monitor E94 TCO-95 Zwart 66

Marketing text IBM 19" CRT Monitor

:
The official marketing text of IBM 19" CRT Monitor as supplied by the manufacturer
The E94 colour monitor is ideal for users who need to view many windows simultaneously. It is well-suited for text editing and spreadsheets. Like all IBM E Series monitors, the E94 is designed to deliver quality and reliability at an exceptional price.

With a large 19 (18.0 VIS) screen which is 25% larger than a 17 screen when running at 1280x1024 addressability, the E94 can give up to 17% productivity increase on selected applications such as spreadsheets.

The E94 monitor also features flat shadow mask technology for clear images over the entire screen; a 0.26mm dot pitch for sharp clear text; a maximum horizontal frequency of 96kHz for optimum 85Hz flicker-free operation at 1280x1024 pels; a maximum addressability of 1600x1200 pels at 75Hz; Video Electronics Standards Association (VESA) Display Data Channel (DDC) capability for plug and play and asset tracking when the attaching system hardware and software is DDC enabled.

It also meets the power consumption requirements of the Swedish National Board for Industrial and Technical Development (NUTEK). As an ENERGY STAR partner, IBM has determined that this product meets the ENERGY STAR guidelines for energy efficiency. All models achieve a minimum of MPR-II emissions compliance.

Short summary description IBM 19" CRT Monitor:
This short summary of the IBM 19" CRT Monitor data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 19" CRT Monitor, FST, 50 - 160 Hz, 30 - 96 kHz, 1600 x 1200 pixels, 440 x 437.2 x 446.5 mm
Long summary description IBM 19" CRT Monitor:
This is an auto-generated long summary of IBM 19" CRT Monitor based on the first three specs of the first five spec groups.
IBM 19" CRT Monitor. Display diagonal: 48.3 cm (19"), Type: FST, Viewable size, vertical: 27.5 cm. Display resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 440 x 437.2 x 446.5 mm, Weight: 19.4 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
FST
Viewable size, vertical
27.5 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
36.4 cm
Viewable size diagonal
48.3 cm
Vertical scan range
50 - 160 Hz
Display
Horizontal scan range
30 - 96 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.26 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 437.2 x 446.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.4 kg