X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" CRT Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3247EU
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:11:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11869
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name IBM 17" CRT Monitor:
The short editorial description of IBM 17" CRT Monitor
IBM E74 17" FST .27 69kHz MPR2 black

Marketing text IBM 17" CRT Monitor

:
The official marketing text of IBM 17" CRT Monitor as supplied by the manufacturer
Available in both pearl white and stealth black, the new IBM E74 Colour Monitor models offer high-quality display performance and reliability at exceptional value for home or general business applications such as word processing, e-mail and internet access, data entry, spreadsheets and business graphics. They feature a 17-inch FST CRT with a viewable image size of 15.9 inches (404 mm), incorporating a 0.27 mm diagonal (0.24 mm horizontal) dot pitch. The new models are smaller and lighter than their predecessors, and have a larger viewable image size.
Short summary description IBM 17" CRT Monitor:
This short summary of the IBM 17" CRT Monitor data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 17" CRT Monitor, FST, 50 - 120 Hz, 30 - 69 kHz, 1280 x 1024 pixels, 405 x 428 x 419 mm
Long summary description IBM 17" CRT Monitor:
This is an auto-generated long summary of IBM 17" CRT Monitor based on the first three specs of the first five spec groups.
IBM 17" CRT Monitor. Display diagonal: 43.2 cm (17"), Type: FST, Viewable size, vertical: 24.4 cm. Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 405 x 428 x 419 mm, Depth: 420.8 mm, Height: 419.3 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
FST
Viewable size, vertical
24.4 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
32.5 cm
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 120 Hz
Horizontal scan range
30 - 69 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27 mm
Display
Display viewable area (HxV)
404 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
405 x 428 x 419 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.7 kg
Depth
The distance from the front to the back of something.
420.8 mm
Height
The measurement of the product from head to foot or from base to top.
419.3 mm
Width
The measurement or extent of something from side to side.
404.5 mm