X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T2LLGEU
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Nov 2015 14:48:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7833
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++):
The short editorial description of IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++)
IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++)

Marketing text IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++)

:
The official marketing text of IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++) as supplied by the manufacturer
The IBM eServer BladeCenter HS20 is a key component in building your IBM eServer BladeCenter configuration. This blade helps take application servers to the edge of high-density design and has massive scalability. At your command are powerful, two-way SMP capable Intel® Xeon™ processors, high-speed memory, Gigabit Ethernet controllers and advanced high-availability and systems management features.


• Modular blade server is optimized for the IBM eServer BladeCenter enclosure.

• Up to two Intel® XeonTM processors, one standard. 512MB standard/8GB max PC2100 ECC DDR ChipkillTM SDRAM.

• Supports two IDE and/or two hot swap SCSI hard disk drives for 80GB IDE and/or 146.8GB U160 or U320 SCSI maximum internal storage.

• Two Gb Ethernet controllers standard with load balancing and failover features.

• Integrated System Management processor, Light Path DiagnosticsTM, Predictive Failure AnalysisTM and IBM Director combine to provide powerful management capabilities.

Short summary description IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++):
This short summary of the IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++) data-sheet is auto-generated and uses the product title and the first six key specs.
IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++), Intel® Xeon®, Blade, Microsoft Windows Server 2003, Microsoft Windows 2000 Server/Advanced Server, Red Hat Linux, SuSE, L2, Intel, Ethernet/Fast Ethernet/Gigabit Ethernet
Long summary description IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++):
This is an auto-generated long summary of IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++) based on the first three specs of the first five spec groups.
IBM BLADE HS20 8832-LGG XEON-2.8 512MB 40GB/OPEN/IDE TOPS (+++). Processor frequency: 2.8 GHz, Processor family: Intel® Xeon®, Processor cache type: L2. Hard drive capacity: 40 GB. Internal memory: 0.5 GB, Maximum internal memory: 8 GB. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet. Compatible operating systems: Microsoft Windows Server 2003, Microsoft Windows 2000 Server/Advanced Server, Red Hat Linux, SuSE
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor model*
The model number for the processor in a computer.
Unspecified
Processor cache type
L2
Processor cache
0.512 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Maximum number of SMP processors
2
Processor manufacturer
The manufacturer that produced the processor.
Intel
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Performance
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Server 2003, Microsoft Windows 2000 Server/Advanced Server, Red Hat Linux, SuSE
Linux, Novell NetWare
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Blade
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.49 kg
Other features
Hard disk controller
Hard drive controller characteristics, including type.
Integrated Dual Channel Enhanced IDE busmaster
Hard disk drive type
Open bay