X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" CRT Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T274AEU
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:12:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11790
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name IBM 17" CRT Monitor:
The short editorial description of IBM 17" CRT Monitor
IBM G78 17" FST .25 85Hz TCO95 Black

Marketing text IBM 17" CRT Monitor

:
The official marketing text of IBM 17" CRT Monitor as supplied by the manufacturer
This new addition to the G Series Monitors family is the first in the series to incorporate cutting-edge flat shadow mask technology, which is replacing previous-generation FST CRTs (the IBM G76 monitor, for example) as the industry standard. Flat shadow mask technology significantly reduces glare and minimises distortion, especially around the edges and in the corners of the screen.

The G78 has a 17-inch (16.0" viewable image size) flat shadow mask CRT. Its award-winning design and choice of colours - Pearl White and Stealth Black - will complement the look of your system and workspace.

IBM G Series Monitors offer great quality, excellent image clarity and reliability for general business applications. They are designed to meet your expanding business needs, whether in a corporate setting, a small business or a home office.

Short summary description IBM 17" CRT Monitor:
This short summary of the IBM 17" CRT Monitor data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 17" CRT Monitor, FST, 50 - 160 Hz, 30 - 85 kHz, 1280 x 1024 pixels, 422 x 420 x 435 mm
Long summary description IBM 17" CRT Monitor:
This is an auto-generated long summary of IBM 17" CRT Monitor based on the first three specs of the first five spec groups.
IBM 17" CRT Monitor. Display diagonal: 43.2 cm (17"), Type: FST, Viewable size, vertical: 24.4 cm. Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 422 x 420 x 435 mm, Depth: 420 mm, Height: 435 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
FST
Viewable size, vertical
24.4 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
32.5 cm
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 85 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
Display
Display viewable area (HxV)
406 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
422 x 420 x 435 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Depth
The distance from the front to the back of something.
420 mm
Height
The measurement of the product from head to foot or from base to top.
435 mm
Width
The measurement or extent of something from side to side.
422 mm