location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++) computer monitor 46 cm (18.1") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T18HNEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++) computer monitor 46 cm (18.1") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 46 cm (18.1")
  • - 1280 x 1024 pixels
  • - 250 cd/m² 350:1
  • - 55 W
Warranty: Three years Rapid Replacement Service.
Long product name IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++) computer monitor 46 cm (18.1") 1280 x 1024 pixels :
The long product name of IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++) computer monitor 46 cm (18.1") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++)
More>>>
Short summary description IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++) computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This short summary of the IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++) computer monitor 46 cm (18.1") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++), 46 cm (18.1"), 1280 x 1024 pixels, LCD

Long summary description IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++) computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This is an auto-generated long summary of IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++) computer monitor 46 cm (18.1") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

IBM THINKVISION L180P 18.1INCH TFT LCD TC0-99 HYBRID BLACK TOPS (+++). Display diagonal: 46 cm (18.1"), Display resolution: 1280 x 1024 pixels. Display: LCD. Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°