X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T18HBEU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T18HBEU
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Jan 2016 10:38:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8743
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Limited warranty period: Three Year
Long product name IBM T18HBEU 18.1" computer monitor:
The short editorial description of IBM T18HBEU 18.1" computer monitor
L180p 18.1i TCO99 TFT Stealth Black

Marketing text IBM T18HBEU 18.1" computer monitor

:
The official marketing text of IBM T18HBEU 18.1" computer monitor as supplied by the manufacturer
The ThinkVision L180p 18.1-inch (460mm) flat panel LCD monitor includes an ultra-thin frame design, saving space on narrow desks and minimising the distance between screen images in a multiple monitor environment. The ThinkVantage design enhances usability, making the monitor intuitive and easy to use, and it also complements the system design. Offered in business black, this monitor is best suited for multiple monitor applications, financial trading floors, complex spreadsheets, graphics and general business applications.
Short summary description IBM T18HBEU 18.1" computer monitor:
This short summary of the IBM T18HBEU 18.1" computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
IBM T18HBEU, 1280 x 1024 pixels, 350:1, 31 - 81 kHz, 55 - 75 Hz, 10 - 35 °C, EPA Energy Star compliant
Long summary description IBM T18HBEU 18.1" computer monitor:
This is an auto-generated long summary of IBM T18HBEU 18.1" computer monitor based on the first three specs of the first five spec groups.
IBM T18HBEU. Display diagonal: 46 cm (18.1"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Power consumption (typical): 55 W, Power management: EPA Energy Star compliant. Certification: TCO99. Width: 39.6 cm, Depth: 25.9 cm, Height: 45 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
46 cm (18.1")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2805 mm
Horizontal scan range
31 - 81 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
35.9 cm
Viewable size, vertical
28.7 cm
Ergonomics
Swivel angle range
Yes
Tilt angle
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
55 W
Power management
EPA Energy Star compliant
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
TCO99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
396 mm
Depth *
The distance from the front to the back of something.
259 mm
Height *
The measurement of the product from head to foot or from base to top.
450 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.5 kg
Other features
Display viewable area (HxV)
460 mm