X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS THINKCENTRE A50P P4-2.8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLB7PML
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:19:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10313
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Three year parts and labour.
Long product name IBM TS THINKCENTRE A50P P4-2.8:
The short editorial description of IBM TS THINKCENTRE A50P P4-2.8
TS THINKCENTRE A50P P4-2.8 120GB 512MB COMBO WXPP ENET MU (P4)

Marketing text IBM TS THINKCENTRE A50P P4-2.8

:
The official marketing text of IBM TS THINKCENTRE A50P P4-2.8 as supplied by the manufacturer
The evolution of the desktop computer continues with the IBM ThinkCentre desktops. The ThinkCentre A50p delivers leading technologies, extensive multimedia options, plus unique IBM ThinkVantage Technologies that streamline computing. Features include advanced graphics and Intel Pentium 4 processors with Hyper-Threading on select models. New core technology supports fast dual-channel memory and Serial ATA hard drives on select models. All this at a price that's well within your budget. Make setup easier by using System Migration Assistant to move data and familiar settings from your old systems to new ThinkCentre A50p desktops. It's just one of the IBM ThinkVantage Technologies that help make using a ThinkCentre desktop easier. Help protect your data with IBM Rapid Restore Ultra software, a one-touch recovery tool preloaded onto ThinkCentre A50p desktops.
Short summary description IBM TS THINKCENTRE A50P P4-2.8:
This short summary of the IBM TS THINKCENTRE A50P P4-2.8 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TS THINKCENTRE A50P P4-2.8, DVD-ROM, AMD Radeon 9200, Tower, SoundMAX Cadenza, PC, 100/240V
Long summary description IBM TS THINKCENTRE A50P P4-2.8:
This is an auto-generated long summary of IBM TS THINKCENTRE A50P P4-2.8 based on the first three specs of the first five spec groups.
IBM TS THINKCENTRE A50P P4-2.8. Processor frequency: 2.8 GHz, Processor front side bus: 800 MHz. Internal memory: 0.5 GB. Total storage capacity: 120 GB. Optical drive type: DVD-ROM. Discrete graphics adapter model: AMD Radeon 9200
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
120 GB
Optical drive
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
DVD read speed
16x
Graphics
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon 9200
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
•External microphone (front)
•External Display
•Headphone/line out (front)
•IEEE 1394
•Keyboard
•Line in
•Mouse
•RJ-11
•Parallel
•RJ-45
•Serial
•2 USB 2.0 (front)
•6 USB 2.0 (back)
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
SoundMAX Cadenza
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
230 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
191 mm
Depth *
The distance from the front to the back of something.
406 mm
Height *
The measurement of the product from head to foot or from base to top.
413 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.2 kg
Other features
Power supply type
The type of power supply which this product uses.
100/240V
Processor manufacturer
The manufacturer that produced the processor.
Intel
Security features
•Diskette I/O control
•Diskette boot inhibit
•U-Bolt anchoring feature
•Configuration password
•Security slot (for attachment of optional cable lock)
•Serial port I/O control
•Power on password
•Hardfile I/O control
•Parallel port I/O control
•Boot without keyboard or mouse
•Boot sequence control
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
CD write speed
48x
CD rewrite speed
32x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Networking features
Ethernet/Fast Ethernet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial, parallel, RJ-45, USB, IEEE 1394
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
AGP 8X
Hard disk drive type
ATA-100 (Enhanced IDE)
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB