X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS THINKCENTRE A50P P4-2.4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLA7HNU
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:14:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18582
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name IBM TS THINKCENTRE A50P P4-2.4:
The short editorial description of IBM TS THINKCENTRE A50P P4-2.4
TS THINKCENTRE A50P P4-2.4 40GB 256MB CD WXPP ENET NU (P4)

Marketing text IBM TS THINKCENTRE A50P P4-2.4

:
The official marketing text of IBM TS THINKCENTRE A50P P4-2.4 as supplied by the manufacturer
The evolution of the desktop computer continues with the IBM ThinkCentre desktops. The ThinkCentre A50p delivers leading technologies, extensive multimedia options, plus unique IBM ThinkVantage Technologies that streamline computing. Features include advanced graphics and powerful Intel processors. New core technology supports fast dual-channel memory and Serial ATA hard drives on select models. All this at a price that's well within your budget. Make setup easier by using System Migration Assistant to move data and familiar settings from your old systems to new ThinkCentre A50p desktops. It's just one of the IBM ThinkVantage Technologies that help make using a ThinkCentre desktop easier. Protect your data with IBM Rapid Restore Ultra software, a one-touch recovery tool preloaded onto ThinkCentre A50p desktops. In many cases, Rapid Restore Ultra software can restore data, applications and even the operating system to a previously saved working configuration in as few as 20 minutes.
Short summary description IBM TS THINKCENTRE A50P P4-2.4:
This short summary of the IBM TS THINKCENTRE A50P P4-2.4 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TS THINKCENTRE A50P P4-2.4, Intel Pentium 4, Desktop, SoundMAX Cadenza, PC, Lotus SmartSuite Millennium (license); Lotus Notes Stand-alone Client (license), Access IBM 4.0; Acc, Microsoft Windows XP Professional
Long summary description IBM TS THINKCENTRE A50P P4-2.4:
This is an auto-generated long summary of IBM TS THINKCENTRE A50P P4-2.4 based on the first three specs of the first five spec groups.
IBM TS THINKCENTRE A50P P4-2.4. Processor frequency: 2.4 GHz, Processor family: Intel Pentium 4, Processor front side bus: 533 MHz. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Hard drive speed: 7200 RPM. Chassis type: Desktop. Product type: PC, Audio system: SoundMAX Cadenza
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Number of processors installed*
Number of processors in the product.
1
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Desktop
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
SoundMAX Cadenza
Power
Power supply*
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
230 W
Weight & dimensions
Width*
The measurement or extent of something from side to side.
425 mm
Depth*
The distance from the front to the back of something.
414 mm
Weight & dimensions
Height *
The measurement of the product from head to foot or from base to top.
140 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Lotus SmartSuite Millennium (license); Lotus Notes Stand-alone Client (license), Access IBM 4.0; Access Support Connected Client; IBM Update Connector; IBM Director Agent (web deliverable), IBM Rapid Restore Ultra; Norton AntiVirus OEM Version; PC Doctor Windows
Other features
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
Networking features
Ethernet-Integrated
Maximum number of SMP processors
1
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial, parallel, USB, RJ-45, PS/2
Video card features
Video graphic features of the graphic solution
Intel Extreme Graphics 2
Hard disk controller
Hard drive controller characteristics, including type.
Serial ATA/Ultra ATA-100
Hard disk drive type
ATA-100 (Enhanced IDE)
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB