X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCJ2CNU
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:24:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20879
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name IBM desktop computer:
The short editorial description of IBM desktop computer
IBM NetVista M42 P4 2.0G 256M 40G CD NIC To Topseller WXP Pro US DT zwart

Marketing text IBM desktop computer

:
The official marketing text of IBM desktop computer as supplied by the manufacturer
The NetVista M series is designed for users who want maximum performance features, including fastest Intel processors, high-speed hard disk drives, upgradeable graphics and longer image stability for easier deployments. IBM's superior migration and manageability tools and services help businesses of all sizes save time and money, help reduce the risk of errors and loss of data, and help users stay productive. If you require a desktop that emphasizes security, power, and ease of management, the IBM NetVista M series is a clear choice. NetVista M series desktops smoothly move your enterprise to the next stable platform with speedy Intel processors and the widest range of supported operating systems in the NetVista family for a better experience.
Short summary description IBM desktop computer:
This short summary of the IBM desktop computer data-sheet is auto-generated and uses the product title and the first six key specs.
IBM desktop computer, DDR-SDRAM, Desktop, Stereo 16-bit, integrated, PC, Drivers & Utilities, PC Doctor, Norton AntiVirus 2002, IBM Remote Deployment Manager, Locking device keyhole (cable lock), administrator password, power-on password, boot without keyboar
Long summary description IBM desktop computer:
This is an auto-generated long summary of IBM desktop computer based on the first three specs of the first five spec groups.
IBM desktop computer. Processor frequency: 2 GHz, Processor front side bus: 400 MHz. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 1 GB. Total storage capacity: 40 GB, Hard drive speed: 7200 RPM. Chassis type: Desktop. Product type: PC, Audio system: Stereo 16-bit, integrated
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Number of processors installed*
Number of processors in the product.
1
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
1 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x parallel - IEEE 1284 (EPP/ECP) - 25 PIN D-Sub (DB-25);6 x serial - USB 2.0 - 4 PIN USB Type A; 2 x serial - RS-232C - 9 PIN D-Sub (DB-9); 1 x display / video - VGA / VBE - 15 PIN HD D-Sub (HD-15); 1 x keyboard - generic - 6 PIN mini-DIN (PS/2 Style); 1 x mouse - generic - 6 PIN mini-DIN (PS/2 Style); 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45;1 x audio - line-out/headphones - mini-phone stereo plug 3.5 mm; 1 x audio - line-In - mini-phone stereo plug 3.5 mm; 1 x microphone - input - mini-phone mono plug 3.5 mm
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Desktop
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Stereo 16-bit, integrated
Weight & dimensions
Width *
The measurement or extent of something from side to side.
424 mm
Depth *
The distance from the front to the back of something.
414 mm
Height *
The measurement of the product from head to foot or from base to top.
140 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.4 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, PC Doctor, Norton AntiVirus 2002, IBM Remote Deployment Manager
Other features
Security features
Locking device keyhole (cable lock), administrator password, power-on password, boot without keyboard or mouse, diskette I/O control, hard drive I/O control, parallel port I/O control, serial port I/O control, U-Bolt anchoring, boot sequence control
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Networking features
Ethernet-Integrated
Maximum number of SMP processors
1
Video card features
Video graphic features of the graphic solution
Intel Extreme Graphics
Slot type
3 x PCI, 1 x AGP
Hard disk controller
Hard drive controller characteristics, including type.
Ultra ATA/100
Memory upgrade
Memory upgrades for the product (capacity).
0.512 GB
Cache external
External (L2) cache size available for this product.
512 KB
Hard disk drive type
ATA-100 (Enhanced IDE)
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB