X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetVista A21
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PBUB7ND
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:31:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 25260
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name IBM NetVista A21:
The short editorial description of IBM NetVista A21
IBM NetVista A21/CPU PIII 1000Mhz/RAM 128MB/HD 20GB/ENet/CD/OS Win2K/MT black

Marketing text IBM NetVista A21

:
The official marketing text of IBM NetVista A21 as supplied by the manufacturer
IBM NetVista A21 desktops make connecting to the network as easy as plugging in a cable with its standard 10/100 Ethernet adapter. This combined with the A21s Wake on LAN functionality simplifies network manageability by allowing remote installations and updates. Moving to a new PC has never been easier with Sofware Delivery Assistant installed as standard and a single software image accross the whole A21 seri
Short summary description IBM NetVista A21:
This short summary of the IBM NetVista A21 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM NetVista A21, Intel Pentium III, PC, Win 2000, 10/100
Long summary description IBM NetVista A21:
This is an auto-generated long summary of IBM NetVista A21 based on the first three specs of the first five spec groups.
IBM NetVista A21. Processor frequency: 1 GHz, Processor family: Intel Pentium III. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Product type: PC. Compatible operating systems: Win 2000, Networking features: 10/100
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium III
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Optical drive
DVD
Yes
Performance
Product type *
The sub-category of the product.
PC
Other features
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win 2000
Networking features
10/100
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB