Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM desktop computer 1.3GHz Desktop PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PBD79NU
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13952
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 08 Sep 2017 14:17:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM desktop computer 1.3GHz Desktop PC :
The short editorial description of IBM desktop computer 1.3GHz Desktop PC

TS NETVISTA A22 DT CEL-1.3 (CEL) 40GB 128MB CD W2K ENET NU (CEL)
More>>>

IBM desktop computer 1.3GHz Desktop PC:
The official marketing text of IBM desktop computer 1.3GHz Desktop PC as supplied by the manufacturer
The NetVista A Series is designed for users who want leading-edge technology including an Intel processor and enhanced multimedia features with the IBM quality you expect.
Short summary description IBM desktop computer 1.3GHz Desktop PC:
This short summary of the IBM desktop computer 1.3GHz Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.
IBM desktop computer, 1.3 GHz, Intel® Celeron®, 0.125 GB, 40 GB
Long summary description IBM desktop computer 1.3GHz Desktop PC :

IBM desktop computer. Processor frequency: 1.3 GHz, Processor family: Intel® Celeron®. Internal memory: 0.125 GB. Total storage capacity: 40 GB. Chassis type: Desktop. Product type: PC. Weight: 11.4 kg

This is an auto-generated long summary of IBM desktop computer 1.3GHz Desktop PC based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Number of processors installed *
Number of processors in the product.
1
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.125 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
0.5 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2 Serial, Mouse, Line in, 2 USB (front), 2 USB (back), RJ-45, Parallel, External microphone, Headphone/Line out, Keyboard, External Display
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Desktop
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
SoundMAX with SPX, integrated
Weight & dimensions
Width *
The measurement or extent of something from side to side.
424 mm
Depth *
The distance from the front to the back of something.
424 mm
Height *
The measurement of the product from head to foot or from base to top.
139.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.4 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus 2001, PC-Doctor Windows, Rapid Restore PC
Other features
Security features
Serial port I/O control, Kensington Laptop Lock Supported, Power-on password, Parallel port I/O control, U-Bolt anchoring feature, Boot sequence control, Configuration password, Boot without keyboard or mouse, Hardfile I/O control, Diskette I/O control
CD read speed
48x
Maximum number of SMP processors
1
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 Professional
Networking features
Ethernet-Integrated
Video card features
Video graphic features of the graphic solution
Intel 3D Graphics Direct AGP
Slot type
3 x PCI
Hard disk controller
Hard drive controller characteristics, including type.
Ultra ATA/100
Cache external
External (L2) cache size available for this product.
256 KB
Hard disk drive type
ATA-100 (Enhanced IDE)
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
PC-Doctor, ConfigSafe, Norton AntiVirus (OEM Version)
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
X