X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P6J1XEU
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Nov 2015 14:48:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12813
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320:
The short editorial description of IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320
xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320 SCSI Dual GBit CD-ROM 3 jaar On-site P6J1XEU

Marketing text IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320

:
The official marketing text of IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320 as supplied by the manufacturer
Your challenge is to do more with less. Serve more Web pages, handle more secure connections, support more e-mail users, all while reducing cost and saving space. The IBM eServer xSeries 335 is designed to meet the challenge. With dual high-speed Intel Xeon processors in a dense 1U design, the x335 delivers maximum xSeries performance density in a flexible stand-alone server. It delivers the performance your business needs to succeed and the manageability to unburden your IT staff and reliability to provide you with peace of mind, all in a small form factor.
Short summary description IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320:
This short summary of the IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320, Auto Restart/Voltage Sensing, SCSI, Intel® Xeon®, Rack, Microsoft Windows NT Server 4.0, Windows NT Workstation 4.0, Windows 2000 Advanced Server, Windows 2, L2
Long summary description IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320:
This is an auto-generated long summary of IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320 based on the first three specs of the first five spec groups.
IBM xSeries 335 Xeon 3.20GHz (1/2) 2MB Cache 1U Rack 1GB Open Bay Ultra320. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon®, Processor cache type: L2. Hard drive interface: SCSI. Internal memory: 1 GB, Maximum internal memory: 4 GB. Graphics adapter: Rage XL. Networking features: Gigabit Ethernet- Integrated
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor model*
The model number for the processor in a computer.
Unspecified
Number of processors installed*
Number of processors in the product.
1
Processor cache type
L2
Processor cache
0.512 MB
Processor manufacturer
The manufacturer that produced the processor.
Intel
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Maximum number of SMP processors
2
Storage
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Graphics
Graphics adapter
Rage XL
Networking
Networking features
Gigabit Ethernet- Integrated
Performance
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT Server 4.0, Windows NT Workstation 4.0, Windows 2000 Advanced Server, Windows 2000 Server, Windows 2003 Server: Enterprise, Standard and Web editions, Red Hat Advanced Server 2.1: ES and WS versions, Red Hat Linux 8.0 Professional, Red Hat Linux 8.1 Professional, Red Hat Linux 7.3 Professional, SUSE LINUX Enterprise Server 8, SUSE Professional 8.1, SCO Open Server 5.0.6a, SCO Open Unix (8), Novell NetWare 6.0, NetWare 5.1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack
Power
Power supply type
The type of power supply which this product uses.
Auto Restart/Voltage Sensing
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
411 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
439.9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.9 kg
Depth *
The distance from the front to the back of something.
653.3 mm
Height *
The measurement of the product from head to foot or from base to top.
43.7 mm
Other features
Weight
12.9 kg
CD read speed
24x
Ventilation fan(s)
8x
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 653 x 44 mm
Hard disk controller
Hard drive controller characteristics, including type.
Ultra320 SCSI
I/O ports
An interface on a device to which you can connect another device.
•Keyboard port
•Mouse port
Video card features
Video graphic features of the graphic solution
ATI Rage XL
Hard disk drive type
Open bay
Number of drive bays
2/2