X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eServer xSeries 8855-2RX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P52RXEU
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created by IBM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:17:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9679
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name IBM eServer xSeries 8855-2RX:
The short editorial description of IBM eServer xSeries 8855-2RX
xSer455 2x1.4G 4MB 2GB/0HD S
Short summary description IBM eServer xSeries 8855-2RX:
This short summary of the IBM eServer xSeries 8855-2RX data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer xSeries 8855-2RX, Intel Itanium
Long summary description IBM eServer xSeries 8855-2RX:
This is an auto-generated long summary of IBM eServer xSeries 8855-2RX based on the first three specs of the first five spec groups.
IBM eServer xSeries 8855-2RX. Processor family: Intel Itanium. Internal memory: 2 GB. Width: 483 mm, Depth: 713 mm, Height: 178 mm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Itanium
Number of processors installed*
Number of processors in the product.
2
Maximum number of SMP processors
4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Weight & dimensions
Width *
The measurement or extent of something from side to side.
483 mm
Depth *
The distance from the front to the back of something.
713 mm
Height *
The measurement of the product from head to foot or from base to top.
178 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
54.3 kg