location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM ESERVER X205 P4-1.8G server Mini Tower Intel® Pentium® 4 1.8 GHz 0.25 GB 340 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESERVER X205 P4-1.8G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P013XEU
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM ESERVER X205 P4-1.8G server Mini Tower Intel® Pentium® 4 1.8 GHz 0.25 GB 340 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® 4 1.8 GHz
  • - 0.25 GB
  • - Mini Tower 340 W
Long product name IBM ESERVER X205 P4-1.8G server Mini Tower Intel® Pentium® 4 1.8 GHz 0.25 GB 340 W :
The long product name of IBM ESERVER X205 P4-1.8G server Mini Tower Intel® Pentium® 4 1.8 GHz 0.25 GB 340 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESERVER X205 P4-1.8G 40GB 256MB CD UK (P4)
More>>>
Short summary description IBM ESERVER X205 P4-1.8G server Mini Tower Intel® Pentium® 4 1.8 GHz 0.25 GB 340 W:
This short summary of the IBM ESERVER X205 P4-1.8G server Mini Tower Intel® Pentium® 4 1.8 GHz 0.25 GB 340 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM ESERVER X205 P4-1.8G, 1.8 GHz, 0.25 GB, Ultra-ATA/133, 340 W, Mini Tower

Long summary description IBM ESERVER X205 P4-1.8G server Mini Tower Intel® Pentium® 4 1.8 GHz 0.25 GB 340 W:
This is an auto-generated long summary of IBM ESERVER X205 P4-1.8G server Mini Tower Intel® Pentium® 4 1.8 GHz 0.25 GB 340 W based on the first three specs of the first five spec groups.

IBM ESERVER X205 P4-1.8G. Processor family: Intel® Pentium® 4, Processor frequency: 1.8 GHz. Internal memory: 0.25 GB. HDD interface: Ultra-ATA/133. Power supply: 340 W. Chassis type: Mini Tower