location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM IntelliStation 6230-58X Intel® Pentium® 4 1 GB Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliStation 6230-58X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP758NK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘IBM’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM IntelliStation 6230-58X Intel® Pentium® 4 1 GB Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation
  • - Intel® Pentium® 4 3.4 GHz
  • - 1 GB
Warranty: Three year parts and labour
Long product name IBM IntelliStation 6230-58X Intel® Pentium® 4 1 GB Workstation :
The long product name of IBM IntelliStation 6230-58X Intel® Pentium® 4 1 GB Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Int 3.4G 512 2x256 36.4/10 S TopSeller
More>>>
Short summary description IBM IntelliStation 6230-58X Intel® Pentium® 4 1 GB Workstation:
This short summary of the IBM IntelliStation 6230-58X Intel® Pentium® 4 1 GB Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

IBM IntelliStation 6230-58X, 3.4 GHz, Intel® Pentium® 4, 1 GB

Long summary description IBM IntelliStation 6230-58X Intel® Pentium® 4 1 GB Workstation:
This is an auto-generated long summary of IBM IntelliStation 6230-58X Intel® Pentium® 4 1 GB Workstation based on the first three specs of the first five spec groups.

IBM IntelliStation 6230-58X. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB. Product type: Workstation. Weight: 19.1 kg