X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP758EU
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:12:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7291
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Three year parts and labour
Long product name IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS:
The short editorial description of IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS
Int 3.4G 512 2x256 36.4/10 S TopSeller

Marketing text IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS

:
The official marketing text of IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS as supplied by the manufacturer
IntelliStation M Pro workstations fast-track your thoughts with advanced Intel processors, forward-looking scalability, highly-integrated subsystems and insightful 3D technologies all contributing to the ultimate in visual computing. The IntelliStation M Pro 6230 workstation represents a new level of high-performance hardware with the architecture, design, and features that can help you achieve high levels of graphical and computational productivity and creativity.
Short summary description IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS:
This short summary of the IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS data-sheet is auto-generated and uses the product title and the first six key specs.
IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS, Intel Pentium 4, Intel 875P, Stereo, Workstation, 8 - 80%, ACPI 1.0a, APM 1.2, CE, TUV GS, EN 60950, IEC950, ZH1 618
Long summary description IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS:
This is an auto-generated long summary of IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS based on the first three specs of the first five spec groups.
IBM INTELLISTATION M20 MT P4-3.4 36.4G/SCSI/NVIDIAQ4 980XGL/WXP TOPS. Processor frequency: 3.4 GHz, Processor family: Intel Pentium 4, Processor front side bus: 800 MHz. Internal memory: 1 GB. Hard drive capacity: 36 GB. Maximum graphics adapter memory: 0.128 GB. Product type: Workstation, Motherboard chipset: Intel 875P, Audio system: Stereo
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.4 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
36 GB
Graphics
Maximum graphics adapter memory
0.128 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
6 x Hi-Speed USB - 4 PIN USB Type A
2 x serial - RS-232E - 9 pin D-Sub (DB-9)
1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25)
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style)
1 x mouse - generic - 6 pin mini-DIN (PS/2 style)
1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45
2 x audio - line-out - mini-phone stereo 3.5 mm
2 x microphone - input - mini-phone 3.5mm
1 x audio - line-In - mini-phone stereo 3.5 mm
1 x IEEE 1394 (FireWire) - 4 PIN FireWire
1 x IEEE 1394 (FireWire) - 6 PIN FireWire
1 x display / video - stereo video sync-out - 3 PIN mini-DIN
2 x display / video - DVI-Analog/Digital - 29 pin combined DVI
2 x display / video - VGA - 15 pin HD D-Sub (HD-15)
Performance
Product type*
The sub-category of the product.
Workstation
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 875P
Audio system
System used to play music or speech.
Stereo
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
340 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
165 mm
Depth *
The distance from the front to the back of something.
483 mm
Height *
The measurement of the product from head to foot or from base to top.
441 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.1 kg
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Certificates
Certification
ACPI 1.0a, APM 1.2, CE, TUV GS, EN 60950, IEC950, ZH1 618
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PC Doctor, IBM RecordNow, Norton AntiVirus (OEM), IBM Drive Letter Access
Other features
Power requirements
AC 110/230 V (50/60 Hz)
Security features
•Locking device keyhole (cable lock)
•Administrator password
•Power-on password
•Keyboard password
•Boot without keyboard or mouse
•Cover key lock
•Diskette I/O control
•Hard drive I/O control
•Parallel port I/O control
•Serial port I/O control
•Mouse disable
•U-Bolt anchoring
•Boot sequence control
•Secure access openings
•Thermal monitoring
•Voltage monitoring
•Fan speed monitoring
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
CD write speed
48x
CD rewrite speed
24x
Graphics adapter
Quadro4 980 XGL
Form factor
The shape or design of the product.
Mini Tower
Maximum number of SMP processors
1
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Video adapter, bus
AGP 8x
Hard disk controller
Hard drive controller characteristics, including type.
Integrated Single Channel Ultra320 SCSI/Integrated ATA-100 EIDE (Ultra ATA/100 (Serial ATA) Adapter)
Hard disk drive type
Ultra320 SCSI
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB