X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTELLISTATION MPRO P4-3.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP736BE
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:35:39
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7342
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM INTELLISTATION MPRO P4-3.0:
The short editorial description of IBM INTELLISTATION MPRO P4-3.0
INTELLISTATION MPRO P4-3.0 36.4GB 2X512MB CDRW WXPP ENET BE (P4)

Marketing text IBM INTELLISTATION MPRO P4-3.0

:
The official marketing text of IBM INTELLISTATION MPRO P4-3.0 as supplied by the manufacturer
IntelliStation M Pro workstations fast-track your thoughts with advanced Intel processors, forward-looking scalability, highly-integrated subsystems and insightful 3D technologies all contributing to the ultimate in visual computing. The IntelliStation M Pro 6230 workstation represents a new level of high-performance hardware with the architecture, design, and features that can help you achieve high levels of graphical and computational productivity and creativity.
Short summary description IBM INTELLISTATION MPRO P4-3.0:
This short summary of the IBM INTELLISTATION MPRO P4-3.0 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM INTELLISTATION MPRO P4-3.0, Intel Pentium 4, Stereo, Workstation, 10 - 35 °C, 8 - 80%, IBM Product Registration;IBM Record Now (6-02);IBM Drive Letter Access
Long summary description IBM INTELLISTATION MPRO P4-3.0:
This is an auto-generated long summary of IBM INTELLISTATION MPRO P4-3.0 based on the first three specs of the first five spec groups.
IBM INTELLISTATION MPRO P4-3.0. Processor frequency: 3.06 GHz, Processor family: Intel Pentium 4, Processor front side bus: 800 MHz. Internal memory: 1 GB. Hard drive capacity: 36 GB, Hard drive speed: 10000 RPM. Maximum graphics adapter memory: 0.128 GB. Product type: Workstation, Audio system: Stereo
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.06 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
36 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Graphics
Maximum graphics adapter memory
0.128 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
•Universal Serial Bus (USB)
•Video
•Audio in/out jacks
•Microphone
•RJ-45
Performance
Product type*
The sub-category of the product.
Workstation
Audio system
System used to play music or speech.
Stereo
Power
Power supply*
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
340 W
Weight & dimensions
Width*
The measurement or extent of something from side to side.
165 mm
Depth*
The distance from the front to the back of something.
483 mm
Height*
The measurement of the product from head to foot or from base to top.
441 mm
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.1 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
8 - 80%
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
IBM Product Registration;IBM Record Now (6-02);IBM Drive Letter Access
Other features
Power supply type
The type of power supply which this product uses.
100~127V & 200-240V auto-sensing
Processor manufacturer
The manufacturer that produced the processor.
Intel
Security features
•Vital Product Data stored in on-board Flash ROM
•Smart analysis
•U-Bolt anchoring feature
•Serial port I/O control
•Setup utility password (administrator password)
•Security slot (for attachment of optional cable lock)
•Power-on password
•Secure access openings (vents/louvers)
•Boot sequence control
•Boot without keyboard or mouse
•Cover key lock
•Cover tamper detect switch
•Diskette boot inhibit
•Diskette write protect
•Diskette I/O control
•Environmental control and monitoring
•Fixed Disk Boot Sector (write protect)
•Hard disk I/O control
•Keyboard/mouse password
•Mouse disable
•Norton AntiVirus
•Parallel port I/O control
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
CD write speed
48x
CD rewrite speed
24x
Graphics adapter
Quadro FX 1000
Form factor
The shape or design of the product.
Mini Tower
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Pointing device
IBM PS/2 (3 button)
Video adapter resolution
3840x2400 16777216 colors
Video adapter, bus
AGP 8x
Hard disk drive type
Ultra320 SCSI
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Keyboard type
IBM Standard PS/2 6-Pin mini-DIN