X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTELLISTATION MPRO P4-2.8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP624BE
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:49:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7018
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name IBM INTELLISTATION MPRO P4-2.8:
The short editorial description of IBM INTELLISTATION MPRO P4-2.8
INTELLISTATION MPRO P4-2.8 80GB 512MB CD WXPP ENET QUADRO BE (P4)

Marketing text IBM INTELLISTATION MPRO P4-2.8

:
The official marketing text of IBM INTELLISTATION MPRO P4-2.8 as supplied by the manufacturer
Fast-track your workflow with the IntelliStation M Pro. With Intel Pentium processors up to 3.4GHz, 4GB DDR SDRAM and available Ultra320 SCSI, these dynamos sprint through complex 3D models with 8X AGP graphics accelerators by NVIDIA.
Short summary description IBM INTELLISTATION MPRO P4-2.8:
This short summary of the IBM INTELLISTATION MPRO P4-2.8 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM INTELLISTATION MPRO P4-2.8, 100/240V, Intel Pentium 4, Intel, •Vital Product Data stored in on-board Flash ROM •Cover key lock •Cover tamper detect switch , Stereo, Workstation
Long summary description IBM INTELLISTATION MPRO P4-2.8:
This is an auto-generated long summary of IBM INTELLISTATION MPRO P4-2.8 based on the first three specs of the first five spec groups.
IBM INTELLISTATION MPRO P4-2.8. Processor frequency: 2.8 GHz, Processor family: Intel Pentium 4, Processor front side bus: 800 MHz. Internal memory: 0.5 GB. Hard drive capacity: 80 GB, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.064 GB. Product type: Workstation, Audio system: Stereo
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Maximum graphics adapter memory
0.064 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
•Audio in/out jacks
•Microphone
•RJ-45
•Universal Serial Bus (USB)
•Video
Performance
Product type*
The sub-category of the product.
Workstation
Audio system
System used to play music or speech.
Stereo
Power
Power supply*
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
200 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
412 mm
Height *
The measurement of the product from head to foot or from base to top.
104 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.98 kg
Other features
Power supply type
The type of power supply which this product uses.
100/240V
Processor manufacturer
The manufacturer that produced the processor.
Intel
Security features
•Vital Product Data stored in on-board Flash ROM
•Cover key lock
•Cover tamper detect switch
•Environmental control and monitoring
•Fixed Disk Boot Sector (write protect)
•Hard disk I/O control
•U-Bolt anchoring feature
•Setup utility password (administrator password)
•Smart analysis
•Keyboard/mouse password
•Mouse disable
•Norton AntiVirus
•Parallel port I/O control
•Power-on password
•Secure access openings (vents/louvers)
•Security slot (for attachment of optional cable lock)
•Serial port I/O control
•Boot sequence control
•Boot without keyboard or mouse
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
Graphics adapter
Quadro4 580 XGL
Form factor
The shape or design of the product.
Desktop (4x3)
Pointing device
IBM PS/2 (3 button)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
AGP 8x
Hard disk drive type
Serial ATA
Keyboard type
IBM Standard PS/2 6-Pin mini-DIN