X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliStation 6214-10G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHK10NL
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations
Data-sheet quality: created by IBM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:01:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4514
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name IBM IntelliStation 6214-10G:
The short editorial description of IBM IntelliStation 6214-10G
Int 1.6G 256 128 40/7.2 EIDE
Short summary description IBM IntelliStation 6214-10G:
This short summary of the IBM IntelliStation 6214-10G data-sheet is auto-generated and uses the product title and the first six key specs.
IBM IntelliStation 6214-10G, Intel Pentium 4
Long summary description IBM IntelliStation 6214-10G:
This is an auto-generated long summary of IBM IntelliStation 6214-10G based on the first three specs of the first five spec groups.
IBM IntelliStation 6214-10G. Processor family: Intel Pentium 4. Internal memory: 0.125 GB. Hard drive capacity: 40 GB. Width: 165 mm, Depth: 508 mm, Height: 470 mm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Number of processors installed*
Number of processors in the product.
1
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Weight & dimensions
Width *
The measurement or extent of something from side to side.
165 mm
Depth *
The distance from the front to the back of something.
508 mm
Height *
The measurement of the product from head to foot or from base to top.
470 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.1 kg
Other features
Maximum number of SMP processors
1