X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries and Netfinity server 8687-28X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K728XEU
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created by IBM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 May 2011 09:12:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9147
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name IBM xSeries and Netfinity server 8687-28X:
The short editorial description of IBM xSeries and Netfinity server 8687-28X
xSer440 8x1.5G 512 0MB/0HD S
Short summary description IBM xSeries and Netfinity server 8687-28X:
This short summary of the IBM xSeries and Netfinity server 8687-28X data-sheet is auto-generated and uses the product title and the first six key specs.
IBM xSeries and Netfinity server 8687-28X, Intel® Xeon®
Long summary description IBM xSeries and Netfinity server 8687-28X:
This is an auto-generated long summary of IBM xSeries and Netfinity server 8687-28X based on the first three specs of the first five spec groups.
IBM xSeries and Netfinity server 8687-28X. Processor family: Intel® Xeon®. Width: 48.3 cm, Depth: 69.8 cm, Height: 17.8 cm. Weight: 50 kg
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Number of processors installed*
Number of processors in the product.
8
Maximum number of SMP processors
8
Weight & dimensions
Width *
The measurement or extent of something from side to side.
483 mm
Height *
The measurement of the product from head to foot or from base to top.
178 mm
Depth *
The distance from the front to the back of something.
698 mm
Other features
Weight
50 kg