Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eServer x220T P1.4 256Mb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K65AXEU
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10381
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Aug 2017 23:25:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server :
The short editorial description of IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server

hot swap open bay (8646)
More>>>

IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server:
The official marketing text of IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server as supplied by the manufacturer
The IBM eServer initiative is much more than a server brand. IBM is responding to the unprecedented demands being made on infrastructures - in terms of both workload and user expectations. IBM combines the strengths of its hardware software financing and services along with the strengths of its business partners to provide customers with new ways to build manage and sustain e-business infrastructures. Universal servers are designed to be the most scalable to allow for maximum internal expansion (flexibility under the covers). The versatility of these machines lends itself to function as a tower or in a rack as necessary. Ideally suited for small and mid-market business customers the xSeries 220 power-packed affordable system delivers leadership technologies at todays price. The IBM xSeries 220 is packed with power to support file and print serving workgroup productivity applications and e-commerce. To maximize your investment today and tomorrow this server can scale up to two processors. Hot Swap technology on some models allows you to replace hard drives without powering down the system while the optional Remote Supervisor Adapter lets you manage your system remotely.
Short summary description IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server:
This short summary of the IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer x220T P1.4 256Mb, 1.4 GHz, 0.25 GB, SCSI, 330 W, Tower
Long summary description IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server :

IBM eServer x220T P1.4 256Mb. Processor family: Intel Pentium 3, Processor frequency: 1.4 GHz. Internal memory: 0.25 GB. Hard drive interface: SCSI. Power supply: 330 W. Chassis type: Tower

This is an auto-generated long summary of IBM eServer x220T P1.4 256Mb 1.4GHz 330W Tower server based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 3
Processor cache type
L2
Processor cache
0.512 MB
Processor manufacturer
The manufacturer that produced the processor.
Intel
Maximum number of SMP processors
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
133 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Networking
Networking features
Ethernet/Fast Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
330 W
Power supply type
The type of power supply which this product uses.
110~220V auto sensing
Weight & dimensions
Width *
The measurement or extent of something from side to side.
165 mm
Depth *
The distance from the front to the back of something.
508 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
165 x 508 x 470 mm
CD read speed
48x
Ventilation fan(s)
3x
Graphics adapter
Savage4
Acoustic power emissions
Level of sound power per ISO 9296.
55dB
Hard disk controller
Hard drive controller characteristics, including type.
Ultra160
I/O ports
An interface on a device to which you can connect another device.
•Keyboard •2 Universal Serial Bus (USB) •Mouse •RJ-45 •Video
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Open bay
X