Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM eServer xSeries 360 Xeon MP 1.4GHz 100MHz 512KB 1GB open Bay Rack server

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 360 Xeon MP 1.4GHz 100MHz 512KB 1GB open Bay Rack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K61RXEU
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5473
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 28 Sep 2005
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description IBM eServer xSeries 360 Xeon MP 1.4GHz 100MHz 512KB 1GB open Bay Rack server:
This short summary of the IBM eServer xSeries 360 Xeon MP 1.4GHz 100MHz 512KB 1GB open Bay Rack server data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer xSeries 360 Xeon MP 1.4GHz 100MHz 512KB 1GB open Bay Rack
Long summary description IBM eServer xSeries 360 Xeon MP 1.4GHz 100MHz 512KB 1GB open Bay Rack server :

IBM xSeries 360 Xeon MP 1.4GHz 100MHz 512KB 1GB open Bay Rack, eServer

This is an auto-generated long summary of IBM eServer xSeries 360 Xeon MP 1.4GHz 100MHz 512KB 1GB open Bay Rack server based on the first three specs of the first five spec groups.
X