Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eServer x330R P1.4G 512Mb Open Bay
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K54MXEU
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11461
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 14 Oct 2017 17:29:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server :
The short editorial description of IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server

U160 SCSI (8674) Rack
More>>>

IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server:
The official marketing text of IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server as supplied by the manufacturer
IBM is responding to the unprecedented demands being made on infrastructures, combining the strengths of IBM hardware, software, financing and services to provide customers with new ways to build, manage and sustain e-business infrastructures.The IBM eServer xSeries 330 is engineered to streamline escalating Web environments. Boasting a complete array of leading technologies, including IBM C2T Interconnect cabling, which helps reduce expense by eliminating more than 120 cables from a full rack of systems, the x330 is also now available with IBM-exclusive Memory eXpansion Technology (MXT). The efficient data storage format provided by MXT requires the use of less memory to achieve the same levels of performance as systems without MXT. Conversely, the same amount of memory achieves increased levels of performance. IBM estimates that MXT can help lower the cost and increase the performance of your system by as much as 25% - all while using industry-standard memory!
Short summary description IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server:
This short summary of the IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer x330R P1.4G 512Mb Open Bay, 1.4 GHz, 0.5 GB, SCSI, 200 W, Rack (1U)
Long summary description IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server :

IBM eServer x330R P1.4G 512Mb Open Bay. Processor family: Intel Pentium 3, Processor frequency: 1.4 GHz. Internal memory: 0.5 GB. Hard drive interface: SCSI. Power supply: 200 W. Chassis type: Rack (1U)

This is an auto-generated long summary of IBM eServer x330R P1.4G 512Mb Open Bay 1.4GHz 200W Rack (1U) server based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 3
Processor cache type
L2
Processor cache
0.512 MB
Processor manufacturer
The manufacturer that produced the processor.
Intel
Maximum number of SMP processors
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
133 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Networking
Networking features
Ethernet/Fast Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
200 W
Power supply type
The type of power supply which this product uses.
110~220V auto sensing
Weight & dimensions
Width *
The measurement or extent of something from side to side.
440 mm
Depth *
The distance from the front to the back of something.
653 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 653 x 44 mm
CD read speed
24x
Ventilation fan(s)
6x
Graphics adapter
Savage4 LT
Acoustic power emissions
Level of sound power per ISO 9296.
61dB
Hard disk controller
Hard drive controller characteristics, including type.
Ultra160
I/O ports
An interface on a device to which you can connect another device.
•Keyboard •Mouse •Video
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Open bay
X