Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS ESERVER X255 2XXEFOS1.4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K51BXEU
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10688
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 08 Sep 2017 14:14:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server :
The short editorial description of IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server

TS ESERVER X255 2XXEFOS1.4 3X36GB 1024MB 512KB 4X370W SR UK (XEON)
More>>>

IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server:
The official marketing text of IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server as supplied by the manufacturer
The IBM eServer xSeries 255 delivers economical high performance and combines high availability features with tremendous internal storage. The x255 is ideal for business-critical applications such as messaging/collaboration, databases, file/print, enterprise resource planning and customer relationship management.
Short summary description IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server:
This short summary of the IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TS ESERVER X255 2XXEFOS1.4, 1.4 GHz, 1 GB, SCSI, 370 W, Tower
Long summary description IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server :

IBM TS ESERVER X255 2XXEFOS1.4. Processor family: Intel® Xeon®, Processor frequency: 1.4 GHz. Internal memory: 1 GB. Hard drive interface: SCSI. Power supply: 370 W. Chassis type: Tower

This is an auto-generated long summary of IBM TS ESERVER X255 2XXEFOS1.4 1.4GHz 370W Tower server based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor model *
The model number for the processor in a computer.
Unspecified
Processor manufacturer
The manufacturer that produced the processor.
Intel
Maximum number of SMP processors
4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Storage
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
109.2 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Server 2003 Advanced Server, Windows 2000/Advanced Server, Windows NT 4.0 Enterprise Edition, WinNT Server 4.0, Novell Netware 6.0, Novell Netware 5.1, Linux (Red Hat 7.2, SuSE 8.0), VMware ESX Server
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
370 W
Power supply type
The type of power supply which this product uses.
110~220V Hot Swap Redundant 4 Std.
Weight & dimensions
Width *
The measurement or extent of something from side to side.
446 mm
Depth *
The distance from the front to the back of something.
756 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
68.2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
446 x 756 x 393 mm
CD read speed
48x
Ventilation fan(s)
9x
Graphics adapter
Rage XL
Acoustic power emissions
Level of sound power per ISO 9296.
65dB
I/O ports
An interface on a device to which you can connect another device.
•Keyboard •Mouse •RJ-45
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Ultra160
X