location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer x330R P1.26 256Mb 18.2Gb server Rack (1U) Intel Pentium 3 1.266 GHz 0.25 GB 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eServer x330R P1.26 256Mb 18.2Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K433XEU
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM eServer x330R P1.26 256Mb 18.2Gb server Rack (1U) Intel Pentium 3 1.266 GHz 0.25 GB 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium 3 1.266 GHz
  • - 0.25 GB
  • - Rack (1U) 200 W
Long product name IBM eServer x330R P1.26 256Mb 18.2Gb server Rack (1U) Intel Pentium 3 1.266 GHz 0.25 GB 200 W :
The long product name of IBM eServer x330R P1.26 256Mb 18.2Gb server Rack (1U) Intel Pentium 3 1.266 GHz 0.25 GB 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U160 SCSI (8674)
More>>>
Short summary description IBM eServer x330R P1.26 256Mb 18.2Gb server Rack (1U) Intel Pentium 3 1.266 GHz 0.25 GB 200 W:
This short summary of the IBM eServer x330R P1.26 256Mb 18.2Gb server Rack (1U) Intel Pentium 3 1.266 GHz 0.25 GB 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer x330R P1.26 256Mb 18.2Gb, 1.266 GHz, 0.25 GB, SCSI, 200 W, Rack (1U)

Long summary description IBM eServer x330R P1.26 256Mb 18.2Gb server Rack (1U) Intel Pentium 3 1.266 GHz 0.25 GB 200 W:
This is an auto-generated long summary of IBM eServer x330R P1.26 256Mb 18.2Gb server Rack (1U) Intel Pentium 3 1.266 GHz 0.25 GB 200 W based on the first three specs of the first five spec groups.

IBM eServer x330R P1.26 256Mb 18.2Gb. Processor family: Intel Pentium 3, Processor frequency: 1.266 GHz. Internal memory: 0.25 GB. HDD interface: SCSI. Power supply: 200 W. Chassis type: Rack (1U)