location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM ESERVER X350 RK P3XE-700 server Rack 0.7 GHz 0.5 GB 270 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESERVER X350 RK P3XE-700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K25RYEU
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2020 18:26:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM ESERVER X350 RK P3XE-700 server Rack 0.7 GHz 0.5 GB 270 W :
The long product name of IBM ESERVER X350 RK P3XE-700 server Rack 0.7 GHz 0.5 GB 270 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESERVER X350 RK P3XE-700 512MB 2MB WULTRA160 40X UK (P3)
More>>>
Short summary description IBM ESERVER X350 RK P3XE-700 server Rack 0.7 GHz 0.5 GB 270 W:
This short summary of the IBM ESERVER X350 RK P3XE-700 server Rack 0.7 GHz 0.5 GB 270 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM ESERVER X350 RK P3XE-700, 0.7 GHz, 0.5 GB, SCSI, 270 W, Rack

Long summary description IBM ESERVER X350 RK P3XE-700 server Rack 0.7 GHz 0.5 GB 270 W:
This is an auto-generated long summary of IBM ESERVER X350 RK P3XE-700 server Rack 0.7 GHz 0.5 GB 270 W based on the first three specs of the first five spec groups.

IBM ESERVER X350 RK P3XE-700. Processor frequency: 0.7 GHz. Internal memory: 0.5 GB. HDD interface: SCSI. Power supply: 270 W. Chassis type: Rack