Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120GB ATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IC35L120AVV207-0
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14318
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 08 Sep 2017 14:14:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive :
The short editorial description of IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive

120GB ATA, VANCOVER II, 8.89 cm (3.5 ") , 7200 rpm
More>>>

IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive:
The official marketing text of IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive as supplied by the manufacturer
The Hitachi Deskstar 180GXP continues the award-winning tradition of the Deskstar family. The new family of drives incorporates both new and proven technologies to boost system performance. The Deskstar 180GXP provides the capacity and performance required to handle a wide range of advanced desktop and audio/video applications.

Hitachi has standardized features in their desktop drives to supply lower acoustics, faster transfer rates and low-power utilization to make the Deskstar 180GXP drive ideal for non-PC, high-performance computing requirements.
Short summary description IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive:
This short summary of the IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 120GB ATA, 120 GB, Ultra-ATA/100, 7200 RPM, 3.5", HDD, 8 MB
Long summary description IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive :

IBM 120GB ATA. Hard drive capacity: 120 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 7200 RPM. Weight: 800 g. Power requirements: +5 VDC (+/- 5%), +12 VDC (+10%/-8%)bb, Data transfer rate: 0.699 Gbit/s, Total storage capacity: 120 GB

This is an auto-generated long summary of IBM 120GB ATA 120GB Ultra-ATA/100 internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Device type *
Type or category of the device.
HDD
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Write seek
8.5 ms
Read seek
8.8 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
8.5 ms
Hard drive
Track to track seek time (read/write)
1.1 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Other features
Power requirements
+5 VDC (+/- 5%), +12 VDC (+10%/-8%)bb
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.699 Gbit/s
Total storage capacity
The total amount of data that can be stored on the device.
120 GB
I/O ports
An interface on a device to which you can connect another device.
IDE
X