X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskstar 60GXP HARD DRIVE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IC35L040AVER07/O
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jun 2012 14:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16582
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name IBM Deskstar 60GXP HARD DRIVE:
The short editorial description of IBM Deskstar 60GXP HARD DRIVE
IBM Deskstar 60GXP HARD DRIVE/40GB/7200rpm/UIDE100

Marketing text IBM Deskstar 60GXP HARD DRIVE

:
The official marketing text of IBM Deskstar 60GXP HARD DRIVE as supplied by the manufacturer
The Deskstar 60GXP provides high quality audio and video storage, superior digital content creation capabilities and significantly faster processing for multimedia and Internet applications. This new drive features enhancements such as low acoustics, reduced power and tagged command queuing. These improvements make the new 7200 RPM drive ideal for traditional desktop applications as well as for low-cost routers, entry-level servers and switches.
Short summary description IBM Deskstar 60GXP HARD DRIVE:
This short summary of the IBM Deskstar 60GXP HARD DRIVE data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Deskstar 60GXP HARD DRIVE, Ultra-ATA/100
Long summary description IBM Deskstar 60GXP HARD DRIVE:
This is an auto-generated long summary of IBM Deskstar 60GXP HARD DRIVE based on the first three specs of the first five spec groups.
IBM Deskstar 60GXP HARD DRIVE. Hard drive capacity: 40 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 7200 RPM
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive
Read seek
8.5 ms
Other features
Internal
The product is built in.
Yes