X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94G6670
Category :
Metal shell which contains the components of a network.
network equipment chassis
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 13:04:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12197
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3):
The short editorial description of IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3)
Blank Filler Panel Kit

Marketing text IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3)

:
The official marketing text of IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3) as supplied by the manufacturer
This blank filler panel kit is specially designed for you to make your server look great. It comes with two 1U panels, one 3U panel and one 5U panel. The panels may be used to cover unused rack mounting space.
Short summary description IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3):
This short summary of the IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3) data-sheet is auto-generated and uses the product title and the first six key specs.
IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3)
Long summary description IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3):
This is an auto-generated long summary of IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3) based on the first three specs of the first five spec groups.
IBM BLANK FILLER PANEL KIT - TWO 1U, ONE 3U, ONE 5U (TIGER 3)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs