X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2 42U Standard Rack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93074SX
Category :
A type of metal shelf which contains servers.
racks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:58:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 22141
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Three year.
Long product name IBM S2 42U Standard Rack:
The short editorial description of IBM S2 42U Standard Rack
S2 42U Standard Rack

Marketing text IBM S2 42U Standard Rack

:
The official marketing text of IBM S2 42U Standard Rack as supplied by the manufacturer
This 42U, industry-standard 19" rack cabinet supports rack-mountable IBM eServer xSeries servers and options. Perforated front and rear doors provide improved air flow allowing for a fan-free rack environment. In addition to the EIA space, six sidewall compartments support installation of 1U power distribution units (PDUs) and switches without unnecessarily taking up valuable rack space. Front and rear rack doors and side panels all include locks, helping keep your servers secure. Front door hinge design allows door swing from either direction, providing flexible placement options. Side panels are not included with this version of the rack in place of side panels this rack includes a baying or attachment kit used to build rack suites. This 42U rack conforms to the industry-standard, EIA-310-D for 19" type A rack cabinets.

Features and Benefits:

- Perforated steel doors optimize cooling for high-density installations?supports full density of all xSeries servers
- Rack is less than 2 meters in height allowing the rack to fit under most doorways
- Split rear doors for easy service and access
- Cables can enter and exit the rack from the bottom or the top
- Includes baying kit
- Ships with three-year, onsite service, limited warranty.
Short summary description IBM S2 42U Standard Rack:
This short summary of the IBM S2 42U Standard Rack data-sheet is auto-generated and uses the product title and the first six key specs.
IBM S2 42U Standard Rack, 600 x 1001 x 1999 mm, 42U
Long summary description IBM S2 42U Standard Rack:
This is an auto-generated long summary of IBM S2 42U Standard Rack based on the first three specs of the first five spec groups.
IBM S2 42U Standard Rack. Weight: 93.9 kg. Dimensions (WxDxH): 600 x 1001 x 1999 mm, Rack mounting: 42U
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
93.9 kg
Other features
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
42U
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
600 x 1001 x 1999 mm