location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Netfinity 9306-110 server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Netfinity 9306-110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9306110
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by IBM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2017 14:48:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Netfinity 9306-110 server :
The long product name of IBM Netfinity 9306-110 server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetBAY11 Standard Rack Cabinet
More>>>
Short summary description IBM Netfinity 9306-110 server:
This short summary of the IBM Netfinity 9306-110 server data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Netfinity 9306-110, 520 mm, 874 mm, 612 mm, 37 kg

Long summary description IBM Netfinity 9306-110 server:
This is an auto-generated long summary of IBM Netfinity 9306-110 server based on the first three specs of the first five spec groups.

IBM Netfinity 9306-110. Width: 520 mm, Depth: 874 mm, Height: 612 mm

Brand Image Product code Product Stock Price from
IBM

IBM eServer xSeries 336 server Rack Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 585 W
(show image)
8837EBG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 585 W
(show image)
8837DSG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.8 GHz 1 GB DDR2-SDRAM 585 W
(show image)
88375TG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.8 GHz 1 GB DDR2-SDRAM 585 W
(show image)
88375SG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.8 GHz 1 GB DDR2-SDRAM 585 W
(show image)
88375RG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.6 GHz 4 GB DDR2-SDRAM 585 W
(show image)
88374LG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM 585 W
(show image)
88373TG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3 GHz 1 GB DDR2-SDRAM 585 W
(show image)
88371TG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3 GHz 1 GB DDR2-SDRAM 585 W
(show image)
88371SG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer xSeries 336 server Rack Intel® Xeon® 2.8 GHz 1 GB DDR2-SDRAM 585 W
(show image)
88370TG xSeries 336 0.00
(excl. VAT)
0 (incl. VAT)