X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brocade Enterprise SAN Switch Module for IBM eServer BladeCenter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90P0165
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:38:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18981
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name IBM Brocade Enterprise SAN Switch Module for eServer BladeCenter:
The short editorial description of IBM Brocade Enterprise SAN Switch Module for eServer BladeCenter
Brocade Enterprise SAN Switch Module for IBM eServer BladeCenter

Marketing text IBM Brocade Enterprise SAN Switch Module for eServer BladeCenter

:
The official marketing text of IBM Brocade Enterprise SAN Switch Module for eServer BladeCenter as supplied by the manufacturer
This Storage Area Network (SAN) switch module integrates the Brocade Technology into the IBM eServer BladeCenter architecture. The first BladeCenter product of its kind, this embedded Brocade Enterprise Switch Module can connect to a full SAN consisting of 239 switches (including the switch in the chassis). This switch is ideal for larger Brocade Storage Area Networks. Integration of SAN switching capabilities reduces complexity and increases SAN manageability. This switch option's base features include 14 internal fabric ports, two 1Gb/2Gb auto-sensing uplinks, real-time health monitoring through Fabric Watch, Brocade Fabric OS, WebTools and Advanced Zoning. It delivers the advanced Brocade functions, performance, manageability, scalability and security required by the most demanding SANs.

Features and Benefits:
• Full integration of SAN switching reduces infrastructure complexity
• Compatible with IBM TotalStorage SAN Switch platforms such as 2109-F16, 2109-32, 2005-H08 and 2005-H16
• Delivers Brocade Advanced Fabric Service software options such as ISL Trunking, Advanced Performance Monitoring, Fabric Manager v4, Extended Fabrics and Remote Switch.
Short summary description IBM Brocade Enterprise SAN Switch Module for eServer BladeCenter:
This short summary of the IBM Brocade Enterprise SAN Switch Module for eServer BladeCenter data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Brocade Enterprise SAN Switch Module for IBM eServer BladeCenter, IBM TotalStorage SAN Switch platforms: 2109-F16, 2109-32, 2005-H08 and 2005-H16, 10 - 35 °C, 8 - 80%, 260 x 29 x 112 mm, Fast Ethernet
Long summary description IBM Brocade Enterprise SAN Switch Module for eServer BladeCenter:
This is an auto-generated long summary of IBM Brocade Enterprise SAN Switch Module for eServer BladeCenter based on the first three specs of the first five spec groups.
IBM Brocade Enterprise SAN Switch Module for IBM eServer BladeCenter. Maximum data transfer rate: 2 Gbit/s. Compatibility: IBM TotalStorage SAN Switch platforms: 2109-F16, 2109-32, 2005-H08 and 2005-H16. Dimensions (WxDxH): 260 x 29 x 112 mm, Networking features: Fast Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
16
Data transmission
Maximum data transfer rate
2 Gbit/s
System requirements
Compatibility
The other products, software and hardware this product can be used with.
IBM TotalStorage SAN Switch platforms: 2109-F16, 2109-32, 2005-H08 and 2005-H16
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
8 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
260 x 29 x 112 mm
Networking features
Fast Ethernet