X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88P8863
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:46:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9830
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD:
The short editorial description of IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD
IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD

Marketing text IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD

:
The official marketing text of IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD as supplied by the manufacturer
Double your throughput in select xSeries servers with the next generation of high-speed Ultra320 SCSI hard disk drives (HDDs). Ultra320 SCSI drives provide top-of-the-line performance for business-critical, disk-intensive applications such as e-business, transaction processing, data mining and data warehousing. Ultra320 SCSI technology combines interface data transfer rates of up to 320MBbps, reduced overhead and enhanced flow control to help deliver dramatic performance gains. Improved diagnostics and data protection, as well as hot-swap capabilities with direct docking, help reduce downtime. For even greater reliability, you can create high-perfomance RAID arrays. Simply connect your drives to either an onboard Ultra320 SCSI controller with integrated mirroring capabilities or an IBM ServeRAID-5i Controller, available on select xSeries servers.
Short summary description IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD:
This short summary of the IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD data-sheet is auto-generated and uses the product title and the first six key specs.
IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD, SCSI, 10 - 35 °C, 102 x 146 x 25.4 mm
Long summary description IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD:
This is an auto-generated long summary of IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD based on the first three specs of the first five spec groups.
IBM XSERIES TOPSELLERBUNDLE 2: 2*73.4GB 10K RPM ULTRA320 HDD. Hard drive capacity: 73 GB, Hard drive interface: SCSI, Hard drive speed: 10000 RPM. Weight: 780 g. Hard disk transfer rate: 320 Mbit/s, Dimensions (WxDxH): 102 x 146 x 25.4 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard disk average seek time
4.7 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
3 ms
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
780 g
Other features
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
320 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 146 x 25.4 mm
Internal
The product is built in.
Yes