X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
860250X
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11108
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name IBM computer:
The short editorial description of IBM computer
IBM WorkPad C3 8Mb monochrome (Netto Actie Pr)

Marketing text IBM computer

:
The official marketing text of IBM computer as supplied by the manufacturer
More than just a personal organizer, the IBM WorkPad PC companion extends the power of the desktop PC and the network to provide mobile individuals a window into their most critical information. The IBM WorkPad PC companion gives you instant, anywhere access to your address book, date book, memo pad, to-do lists and downloaded e-mails. Exchange data seamlessly with popular Personal Information Management (PIM) applications with third-party linking soft ware available separately. HotSync technology allows you to quickly synchronize data in your WorkPad PC companion with data in your computer-all with the push of a button. The IBM WorkPad offers a server-based, cross-platform solution that can be scaled from the largest network to the palm of your hand.
Short summary description IBM computer:
This short summary of the IBM computer data-sheet is auto-generated and uses the product title and the first six key specs.
IBM computer, LCD, 160 x 160 pixels, IBM Digital Pen, Monochrome, EZ Dragon Ball, Date Book, Address Book, To-Do List, Memo Pad, Calculator, Expense, Mail, Graffiti
Long summary description IBM computer:
This is an auto-generated long summary of IBM computer based on the first three specs of the first five spec groups.
IBM computer. Display resolution: 160 x 160 pixels, Display: LCD, Pointing device: IBM Digital Pen. Internal memory: 8 MB. Processor frequency: 20 MHz, Built-in processor: EZ Dragon Ball. Bundled software: Date Book, Address Book, To-Do List, Memo Pad, Calculator, Expense, Mail, Graffiti. Compatible operating systems: Palm OS 3.5
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
160 x 160 pixels
Display
The description of display that can includes display type, resolution, size etc.
LCD
Pointing device
IBM Digital Pen
Display number of colours
Monochrome
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
20 MHz
Built-in processor
EZ Dragon Ball
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Date Book, Address Book, To-Do List, Memo Pad, Calculator, Expense, Mail, Graffiti
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 3.5
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
119 g
Width *
The measurement or extent of something from side to side.
79 mm
Depth *
The distance from the front to the back of something.
11.35 mm
Height *
The measurement of the product from head to foot or from base to top.
115.5 mm
Technical details
Bundled hardware
HotSync serial cradle and battery charger, DB-25 adapter